The LM4810MMX/NOPB by Texas Instruments is a high-quality, dual audio power amplifier, specifically designed for portable communication device applications.
- Output Power: 105mW of output power into a 16Ω load with a 5V power supply
- Supply Voltage: Single supply ranging from 2.2V to 5.5V
- Shutdown Mode: Significantly reduces power consumption when the device is not in use
- Power Amplifier Gain: Internally fixed levels
- Features: Low current shutdown mode and a unity-gain stable voltage follower mode
- Compliance: Lead-free, halogen-free, and RoHS compliant
- Package: Small outline package
- Circuitry: 'Pop and click' circuitry that eliminates noises during turn-on and turn-off transitions