EN
  • EN
  • DE

LTC4231CUD-2#TRPBF

Part No LTC4231CUD-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 12QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Hot Swap Controller 1 Channel General Purpose 12-QFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 12-WFQFN Exposed Pad
Case / Package 12-QFN (3x3)
Family Name LTC4231
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879838-LTC4231CUD-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4231CUD-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC4231CUD-2#TRPBF Product Overview

The LTC4231CUD-2#TRPBF from Analog Devices Inc. is a cutting-edge, Hot Swap™ controller IC that provides a safe and efficient solution for inserting and removing boards from live backplanes and other power systems. This sophisticated component is designed to manage the electrical current that flows when a device is plugged into a system, ensuring that both the device and the system are protected from the potentially damaging effects of inrush currents.

Key Features and Benefits

  • Integrated MOSFET: This device includes an internal MOSFET which enables it to control power delivery with high efficiency and reliability.
  • Wide Operating Voltage Range: The LTC4231CUD-2#TRPBF operates over a broad voltage range from 2.7V to 18V, accommodating a variety of applications and power systems.
  • Adjustable Current Limit: Users can set the current limit threshold according to their specific requirements, ensuring optimal protection for their systems.
  • Fast Response Time: The device features a rapid response to fault conditions, quickly disconnecting the load to prevent damage.
  • Overcurrent Protection: It offers robust overcurrent protection, safeguarding both the power source and the load during unexpected overcurrent events.
  • Compact Package: Housed in a compact 12-Lead (3mm × 3mm) QFN package, the LTC4231CUD-2#TRPBF saves valuable board space and is suitable for dense circuit designs.
  • Temperature Range: It is designed to operate within an industrial temperature range, making it suitable for harsh environments.

Applications

The LTC4231CUD-2#TRPBF is ideal for a variety of applications where safe and controlled power management is crucial. It is often used in:

  • Servers and data centers
  • Telecommunications equipment
  • Network switches and routers
  • Industrial systems
  • Medical equipment

With its robust protection features and flexible design, the LTC4231CUD-2#TRPBF from Analog Devices Inc. is an essential component for any design requiring reliable Hot Swap capabilities. Its ability to mitigate the risks associated with hot plugging makes it a valuable addition to any power management system.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8873 $59.4365
12+ $9.7540 $117.0480
19+ $9.4491 $179.5329
26+ $9.1441 $237.7466
33+ $8.8392 $291.6936
44+ $7.9256 $348.7264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess