EN
  • EN
  • DE

LM4765T/NOPB

Part No LM4765T/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description LM4765 Overture™ Audio Power Amplifier Series Dual 30W Audio Power Amplifier with Mute and Standby Modes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Overture
Packaging Tube
Part Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 30W x 2 @ 8 Ohm
Operating Supply Voltage 20 V ~ 64 V, ±10 V ~ 32 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -20°C ~ 85°C (TA)
Manufacturer Package TO-220-15
Package TO-220-15 Formed Leads
Win Source Part Number 1199952-LM4765T/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM4765
Introduction Date August 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LM4765T/NOPB CAD Model

Description

Product Overview: Texas Instruments LM4765T/NOPB

The LM4765T/NOPB is a high-fidelity audio power amplifier integrated circuit produced by Texas Instruments (TI). This advanced utility IC is designed to deliver a remarkable audio experience with its dual-channel capability, making it an ideal choice for stereo systems. The LM4765T/NOPB operates in a split supply configuration and can deliver 30 watts per channel of continuous average output power into an 8-ohm load with less than 0.1% THD+N from 20Hz to 20kHz.

Featuring TI's acclaimed SPiKe™ Protection, the LM4765T/NOPB ensures a safeguard against over-voltage, under-voltage, overloads, shorts to the supplies or ground, thermal runaway, and instantaneous temperature peaks. This protection circuitry enables the device to operate reliably over a wide range of supply voltages and environmental conditions. Additionally, the integrated mute function allows for a pop-free turn on and off, which enhances the user experience by eliminating unwanted noise.

The LM4765T/NOPB comes in a TO-220 package, which is well-suited for applications requiring enhanced thermal performance and ease of mounting. With its non-isolated tab, it is straightforward to attach to a heatsink for improved thermal dissipation, which is crucial for maintaining stability and longevity when driving heavy loads or operating in high-temperature environments.

Key features of the LM4765T/NOPB include:

  • Output power of 30W per channel into 8 ohms
  • Low total harmonic distortion plus noise (THD+N)
  • SPiKe Protection for enhanced reliability
  • Mute function for noise-free power cycling
  • Wide supply range for flexible use in various applications

This audio amplifier IC is perfect for high-end stereo TVs, mini component stereo systems, home theater systems, and active speaker systems. Its high-quality sound reproduction and robust protection features make it a reliable and preferred choice for audiophiles and electronic enthusiasts looking to build or upgrade their audio equipment.

Overall, the LM4765T/NOPB by Texas Instruments represents a blend of performance, reliability, and ease of use, making it an excellent building block for any audio amplification project.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess