EN
  • EN
  • DE

2SK3415LS

Part No 2SK3415LS
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH Si 60V 40A 3-Pin(3+Tab) TO-220FI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 160030-2SK3415LS
Popularity Low
Supply and Demand Status Balance
Family Name 2SK3415LS
Introduction Date January 11, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK3415LS CAD Model

Description

ON Semiconductor 2SK3415LS N-Channel MOSFET Overview

The ON Semiconductor 2SK3415LS is a high-performance N-Channel MOSFET designed to deliver efficient power management and switching with low on-state resistance. This semiconductor device is ideal for a wide range of applications including power supplies, DC-DC converters, motor drives, and other high-speed switching applications where efficiency is paramount.

Key Features

  • Low On-Resistance: The 2SK3415LS features a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it suitable for high current applications.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET can handle high-speed operations, which is crucial for reducing switching losses in power conversion systems.
  • Voltage and Current Ratings: With a drain-source voltage (Vdss) of 60V and a continuous drain current (Id) of 50A, the 2SK3415LS is capable of managing significant power levels.
  • Advanced Technology: Utilizing ON Semiconductor's latest technology, the device offers improved threshold voltage stability and low leakage currents, enhancing its reliability and longevity.
  • Thermal Performance: The MOSFET's package is designed for optimal thermal performance, ensuring it operates within safe temperature ranges under high power conditions.

Applications

The versatility of the 2SK3415LS allows it to be used in various applications that require efficient power management. Some of these applications include:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC converters
  • Power Inverters
  • Motor Control Systems
  • Automotive and Industrial Applications

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the 2SK3415LS is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding industrial and automotive environments.

With its combination of efficiency, speed, and robustness, the ON Semiconductor 2SK3415LS N-Channel MOSFET is a solid choice for engineers looking to optimize their power management designs.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Panasonic
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess