Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Win Source Part Number 299102-LM4673SD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4673SD CAD Model

Description

The LM4673SD from Texas Instruments is a sophisticated, high-quality audio amplifier designed to provide optimal audio performance.

  • Type: Single supply, high efficiency 2.5W, mono, Class D audio amplifier
  • Operation: Filter-less operation that saves cost, space, and system complexity
  • Output Power: Drives 2.5W @ 5V into an 8Ω speaker or 1.5W @ 3.6V into a 4Ω speaker
  • Efficiency: High efficiency of 88% @ 5V and 81% @ 3.6V
  • Features: Excellent power supply rejection ratio (PSRR) and low quiescent current
  • Features: Differential inputs, stereo headphone amplifier mode, and micro-power shutdown mode
  • Protection: Short-circuit protection and thermal shutdown protection
  • Package: Space-saving, 14-pin, 3mm x 3mm LLP package
  • Compliance: RoHS compliant

You May Also Be Interested in

Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
ECAD model for AA8227PH-E1
NXP / Nexperia
1.2 W/channel stereo class-D audio amplifier
Lowest to $0.9146
ECAD model for SA58671UK
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
ECAD model for MAX13335EGEE/V+
Texas Instruments
700-mW MONO LOW-VOLTAGE AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR .7W MONO 8MSOP
Lowest to $1.3595
ECAD model for TPA721DGN
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP / Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 36-HSOP
Lowest to $75.1516
ECAD model for TDF8599BTH/N1CS
NXP / Nexperia
I2C-bus controlled 4 45 Watt power amplifier and multiple voltage regulator
Need more? Email Us
ECAD model for TDA8589AJ
National Semiconductor (TI)
Overture™ Audio Power Amplifier Series 30W Audio Power Amplifier with Mute and Standby Modes
Need more? Email Us
ECAD model for LM4700TF
Texas Instruments
Class-D Mono Audio Amplifier | IC AUDIO AMP CLASS D MONO 42WCSP
Lowest to $5.3867
ECAD model for TAS2555YZR
NXP / Nexperia
12 W BTL or 2 x 6 W stereo car radio power amplifier
Need more? Email Us
ECAD model for TDA1519B

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention