EN
  • EN
  • DE

LM4671ITLX/NOPB

Part No LM4671ITLX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.5W MONO 9BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.5W x 1 @ 4 Ohm
Supply Voltage - Operating 2.4 V to 5.5 V
Features Depop, Differential Inputs, PWM, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-DSBGA
Dimension 9-WFBGA, DSBGA
Win Source Part Number 1054569-LM4671ITLX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4671ITLX/NOPB CAD Model

Description

Product Overview: LM4671ITLX/NOPB from Texas Instruments

The LM4671ITLX/NOPB is a high-performance audio amplifier designed by Texas Instruments, a leader in the semiconductor industry. This component is part of the LM4671 series and is specifically engineered to deliver exceptional sound quality with minimal power consumption, making it an ideal choice for portable audio applications.

At the heart of the LM4671ITLX/NOPB is Texas Instruments' innovative technology that enables it to operate at a high efficiency, which translates to extended battery life in portable devices. This amplifier is capable of delivering 2.65W of continuous average power to a 4-ohm load with less than 1% distortion (THD+N) from a 5V power supply, ensuring loud and clear audio output without compromising sound integrity.

The LM4671ITLX/NOPB comes in a compact micro SMD package, which is perfect for space-constrained applications. Its small footprint allows designers to integrate high-quality audio amplification into increasingly miniaturized devices such as smartphones, tablets, and other personal electronic devices.

This audio amplifier also features a low-power shutdown mode, which significantly reduces power consumption when the amplifier is not in use. Additionally, it incorporates advanced pop & click circuitry that eliminates noises which would otherwise occur during turn-on and turn-off transitions.

The device's versatility is further enhanced by its wide supply voltage range, from 2.4V to 5.5V, which allows it to be used in a variety of power environments. Moreover, the LM4671ITLX/NOPB is equipped with an internal thermal shutdown protection mechanism, safeguarding the device from potential damage due to overheating.

For designers and audio engineers looking for a reliable and high-quality audio amplification solution, the LM4671ITLX/NOPB from Texas Instruments stands out as a superior choice. Its integration of power efficiency, compact design, and robust protection features make it an excellent component for any audio application demanding top performance in a small package.

Please note that the LM4671ITLX/NOPB is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
Lowest to $4.0541

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8257 $54.7710
70+ $1.4981 $104.8670
105+ $1.4512 $152.3760
145+ $1.4044 $203.6380
185+ $1.3576 $251.1560
250+ $1.2172 $304.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 723 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess