EN
  • EN
  • DE

SSM3302ACPZ

Part No SSM3302ACPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 20W STER D 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 36.6W x 1 @ 2 Ohm; 24W x 2 @ 4 Ohm
Supply Voltage - Operating 7 V to 18 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-LFCSP-WQ (6x6)
Dimension 40-WFQFN Exposed Pad, CSP
Win Source Part Number 066081-SSM3302ACPZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM3302ACPZ CAD Model

Description

The SSM3302ACPZ is a high-quality, fully integrated, high-efficiency, stereo Class-D audio amplifier designed and manufactured by Analog Devices Inc. This advanced audio solution is ideal for applications requiring efficient power delivery and minimal space utilization, such as television sound systems, portable audio devices, and digital audio systems.

Key Features

  • Output Power: Capable of delivering 2 x 15W into 8 Ω loads or 2 x 30W into 4 Ω loads, the SSM3302ACPZ provides robust sound output for its size.
  • High Efficiency: With its Class-D architecture, it offers greater than 90% efficiency, ensuring minimal heat dissipation and reduced power loss during operation.
  • Integrated Audio DSP: The inclusion of a digital signal processor allows for advanced audio processing within the chip, offering users the ability to customize sound output through digital filters and dynamic range control.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range from 8V to 26V, allowing for flexible integration into various system designs.
  • Pop-and-Click Suppression: The SSM3302ACPZ includes features to minimize pop-and-click noise during power-up and power-down sequences, providing a cleaner audio experience.
  • Thermal Overload and Short-Circuit Protection: Built-in protection mechanisms safeguard the amplifier against thermal overload and short-circuit conditions, enhancing the product's reliability and longevity.

Applications

The versatility of the SSM3302ACPZ makes it suitable for a range of audio applications, including:

  • Home Theater Systems
  • Active Speakers
  • Portable Audio Docking Stations
  • Television Sound Bars

Package and Availability

The SSM3302ACPZ comes in a compact 40-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and conducive to efficient thermal management. This product is available through Analog Devices Inc. and its authorized distributors, ensuring ready availability for both prototyping and large-scale production needs.

With its combination of power, efficiency, and integrated features, the SSM3302ACPZ from Analog Devices Inc. represents a state-of-the-art solution for designers looking to create high-performance audio systems with a compact footprint.

You May Also Be Interested in

Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8395 $58.0740
30+ $3.9709 $119.1270
46+ $3.8462 $176.9252
63+ $3.7226 $234.5238
81+ $3.5978 $291.4218
108+ $3.2259 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess