EN
  • EN
  • DE

LM4550BVH

Part No LM4550BVH
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description LM4550B AC 97 Rev 2.1 Multi-Channel Audio Codec | IC AC '97 AUDIO CODEC 48-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Audio, AC '97
Data Interface Serial
Resolution (Bits) 18 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
Dynamic Range, ADCs / DACs (db) Typ 90 / 89
Supply Voltage , Analog 4.2V ~ 5.5V
Supply Voltage , Digital 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number LM4550
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1199914-LM4550BVH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4550BVH CAD Model

Description

Introducing the LM4550BVH from Texas Instruments

The LM4550BVH is a high-performance audio codec from Texas Instruments that is designed to deliver a seamless audio experience in a variety of digital entertainment and communication devices. This advanced codec integrates a complete set of audio input and output functions on a single chip, making it a compact and efficient solution for audio processing.

At the heart of the LM4550BVH is its support for the AC '97 Rev 2.1 specification, which ensures compatibility with a wide range of audio standards and enhances its versatility for use in multiple platforms. This codec features a 20-bit DAC (Digital-to-Analog Converter) and ADC (Analog-to-Digital Converter), providing high-quality audio playback and recording capabilities that are essential for multimedia applications.

The device is designed with flexibility in mind, offering multiple sampling rates and a programmable gain amplifier, which allows for fine-tuning of audio levels to match specific requirements. The LM4550BVH also includes power management features that enable energy-efficient operation, reducing power consumption when audio functions are not in use.

One of the standout features of the LM4550BVH is its ease of integration. It comes with a digital serial interface that simplifies the connection to a host processor, and its minimal external component requirement makes it a cost-effective choice for system designers. The codec also supports a variety of input and output functions, including line-in, microphone-in, line-out, and headphone-out, providing comprehensive connectivity options for end-users.

With its robust audio performance and versatile feature set, the LM4550BVH is an ideal audio codec for PCs, laptops, docking stations, and other consumer electronics that demand high-quality sound. Texas Instruments' commitment to excellence ensures that the LM4550BVH delivers the reliability and performance expected from a leading semiconductor manufacturer.

Whether you're designing a high-end audio system or looking for a reliable codec for everyday devices, the LM4550BVH offers the perfect blend of performance, integration, and value.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP / General Purpose Audio Codec 3ADC / 5DAC Ch 48-Pin TQFP
Need more? Email Us
NXP / Nexperia
IC AUDIO CODEC MINIDISC 28-SSOP / General Purpose Audio Codec 4ADC / 2DAC Ch 28-Pin SSOP Tube
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CODEC AC'97 2CH 2.3 48-TQFP
Lowest to $26.1134
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 8CH HD 5V 48-QFP / General Purpose Audio Codec 8ADC / 8DAC Ch 48-Pin TQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL VOICEBAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Lowest to $3.7549
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4062 $50.4372
15+ $6.8974 $103.4610
23+ $6.6819 $153.6837
31+ $6.4664 $200.4584
40+ $6.2508 $250.0320
54+ $5.6042 $302.6268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 523 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess