EN
  • EN
  • DE

LM4549VHX

Part No LM4549VHX
Manufacturer Texas Instruments
Catalog Interface - CODECs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Texas Instruments
Win Source Part Number 299092-LM4549VHX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4549VHX CAD Model

Description

The LM4549VHX from Texas Instruments is a high-performance, advanced audio codec designed to provide superior audio quality and functionality in a variety of applications.

  • Audio Data Formats: PCM and I2S
  • Sample Rates: Ranging from 8 kHz to 96 kHz
  • Signal-to-noise ratio (SNR): 100 dB
  • Total harmonic distortion plus noise (THD+N): -90 dB
  • Feature: Programmable gain amplifier (PGA)
  • Feature: Stereo headphone amplifier
  • Feature: Digital de-emphasis filter
  • Power Supply: Single 5V power supply
  • Power Consumption: Low-power consumption
  • Power-Down Modes: For the codec, headphone amplifier, and PGA
  • Package: Compact, 48-pin VQFN package
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

Cirrus Logic Inc.
STEREO CODEC WITH SPEAKER DRIVER
Need more? Email Us
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us
Skyworks Solutions Inc.
IC VOICE CODEC 3.3V/5V 16SOIC / Voice-Band Interface 16 b Serial 16-SOIC
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $9.6650
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292
Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4543 $62.2715
10+ $10.2190 $102.1900
16+ $9.8996 $158.3936
21+ $9.5803 $201.1863
27+ $9.2609 $250.0443
37+ $8.3029 $307.2073
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess