EN
  • EN
  • DE

LM432MA

Part No LM432MA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual Op Amp with On-Chip Fixed 2.5V Reference | IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 0.5V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 3nA
Voltage - Input Offset 600μV
Supply Current 150μA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 2.5V ~ 16V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM432
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1199903-LM432MA
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM432MA CAD Model

Description

The LM432MA, a precision dual operational amplifier, is a high-performance component engineered by Texas Instruments to cater to a wide array of electronic applications. This versatile device is designed to offer both low voltage operation and low power consumption, making it an ideal choice for battery-powered devices and portable electronics.

Key Features

  • Supply Voltage Range: The LM432MA operates at a supply voltage range of 2.7V to 5.5V, ensuring compatibility with a variety of power sources and systems.
  • Low Supply Current: With a low supply current of 500 µA per channel, this op-amp is optimized for power-sensitive applications.
  • Gain Bandwidth Product: It boasts a gain bandwidth product of 1 MHz, providing a good balance between speed and power consumption.
  • Input Offset Voltage: The device features a low input offset voltage, which enhances accuracy in precision applications.
  • Output Drive Capability: The LM432MA can drive loads with ease, thanks to its considerable output drive capability.
  • Common-Mode Rejection Ratio (CMRR): High CMRR ensures that the op-amp can reject common-mode signals effectively, which is critical for differential amplification applications.

Applications

The LM432MA is suitable for various applications, including but not limited to:

  • Sensor amplification and signal conditioning
  • Active filters and audio processing
  • Data acquisition systems
  • Battery-powered and portable devices
  • Analog-to-digital converter (ADC) input amplification

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability, and the LM432MA is no exception. This product is manufactured with the highest standards, ensuring that it meets the rigorous demands of professional electronic design. Whether you are working on a critical industrial system or developing consumer electronics, the LM432MA provides the performance and dependability you can trust.

For detailed specifications, application notes, and additional resources, please visit the Texas Instruments official website or contact their support team for technical assistance.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess