EN
  • EN
  • DE

MP3V7007GC6U

Part No MP3V7007GC6U
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 1.02PSIC 0.13" 2.82V / Pressure Sensor ±1.02PSI (±7kPa) Compound Male - 0.13" (3.17mm) Tube 0.06 V ~ 2.82 V 8-SMD, Gull Wing, Top Port
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP USA Inc.
Series MP3V7007
Package Tube
Product Status Obsolete
Applications Board Mount
Pressure Type Compound
Operating Pressure ±1.02PSI (±7kPa)
Output Type Analog Voltage
Output 0.06 V ~ 2.82 V
Accuracy ±5%
Voltage - Supply 2.7V ~ 3.3V
Port Size Male - 0.13" (3.17mm) Tube
Port Style Barbless
Features Amplified Output, Temperature Compensated
Termination Style Gull Wing
Maximum Pressure ±10.88PSI (±75kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SMD, Gull Wing, Top Port
Base Product Number MP3V7
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345835-MP3V7007GC6U
Ultra Librarian 3D Model Ultra Librarian MP3V7007GC6U CAD Model

Description

The MP3V7007GC6U is a state-of-the-art microelectromechanical system (MEMS) pressure sensor from NXP Semiconductors, designed for a wide range of applications where precise and reliable pressure measurement is critical. This sophisticated sensor is particularly well-suited for use in medical devices, HVAC systems, and various industrial instruments.

Key Features

  • High Sensitivity: The MP3V7007GC6U is engineered to provide high sensitivity, with a typical value of 1.0 mV/V/Pa, ensuring accurate detection and measurement of pressure changes.
  • Wide Pressure Range: This sensor can measure differential pressures ranging from 0 kPa to 7 kPa, allowing it to be used in applications with varying pressure requirements.
  • Low Voltage Operation: It operates at a low supply voltage of 3.0 V, making it ideal for battery-powered devices and systems with power constraints.
  • Compact Size: The compact package size allows for easy integration into space-constrained designs without compromising performance.
  • High Accuracy: The MP3V7007GC6U offers superior accuracy, which is essential for critical applications where precision is paramount.
  • Temperature Compensated: The sensor includes temperature compensation, ensuring consistent performance over a wide temperature range.

Applications

The versatility of the MP3V7007GC6U makes it suitable for a variety of applications, including:

  • Medical devices such as respiratory equipment and patient monitoring systems
  • Environmental controls and HVAC systems, including air flow monitoring
  • Industrial control systems for process monitoring and automation
  • Consumer electronics where pressure sensing is needed

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and reliability, and the MP3V7007GC6U is no exception. It is built to meet the high standards expected from NXP products, ensuring long-term reliability and consistent performance in the most demanding environments.

With its blend of sensitivity, precision, and versatility, the MP3V7007GC6U from NXP is an excellent choice for designers and engineers looking to incorporate reliable pressure sensing into their projects.

You May Also Be Interested in

Honeywell
SENSOR PRESS 30PSI GAUGE 3.3V SI / Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0.33 V ~ 2.97 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES .6BAR GAUG 5V SIP / Pressure Sensor 8.7PSI (60kPa) Vented Gauge 0.2 V ~ 4.7 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRESSURE DIFF 5" H2O 8DIP / Pressure Sensor ±0.18PSI (±1.25kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 12 b 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 400PSI GAUG 3.3V SMT / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 8-SMD, J-Lead, Side Port
Need more? Email Us
Honeywell
SENSOR PRESS 15PSI DIFF 5V DIP / Pressure Sensor ±15PSI (±103.42kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUG 5V SIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge 0.5 V ~ 4.5 V 4-SIP Module
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 60PSI (413.69kPa) Vented Gauge Male - 0.16" (3.94mm) Tube, Dual 0.5 V ~ 4.5 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 400MBAR GAUG 5V DIP / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Honeywell
SENSOR PRESS 60PSI GAUGE 3.3V SI / Pressure Sensor 60PSI (413.69kPa) Vented Gauge 0.33 V ~ 2.97 V 4-SIP Module
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess