EN
  • EN
  • DE

LM431AIM/NOPB

Part No LM431AIM/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 37V
Output Current 100mA
Tolerance ±2.2%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1054526-LM431AIM/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM431AIM/NOPB CAD Model

Description

Texas Instruments LM431AIM/NOPB Adjustable Precision Zener Shunt Regulator

The LM431AIM/NOPB from Texas Instruments is a versatile, precision Zener shunt regulator with an adjustable output voltage. This three-terminal device is a reliable solution for a wide range of applications requiring voltage regulation, from simple power supplies to complex industrial systems.

Key Features

  • Voltage Range: The output voltage can be set to any value between 2.5V and 36V with external resistors.
  • High Precision: It offers tight regulation with a typical output voltage tolerance of ±0.5%.
  • Low Dynamic Output Impedance: The dynamic output impedance is typically 0.2 ohms, which ensures stable voltage regulation under varying load conditions.
  • Temperature Compensated: The device features built-in temperature compensation that minimizes voltage deviation with temperature changes.
  • Low Operating Current: This regulator operates with a low quiescent current, which is ideal for battery-powered applications.
  • Surface-Mount Package: The LM431AIM/NOPB comes in a small outline integrated circuit (SOIC) package, which is suitable for automated assembly processes and space-constrained applications.

Applications

The LM431AIM/NOPB is a versatile component that is well-suited for a variety of applications, including:

  • Adjustable voltage and current references
  • Power supplies for digital systems
  • Switch-mode power supply (SMPS) feedback control systems
  • Operational amplifier circuitry
  • Battery chargers
  • Motor control circuits

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LM431AIM/NOPB is no exception. The device is designed to meet the stringent requirements of industrial and commercial applications. It is also lead-free and RoHS compliant, minimizing the environmental impact and making it suitable for use in eco-conscious products.

Ordering Information

The LM431AIM/NOPB is available for order in various quantities to suit the needs of both small and large projects. For detailed ordering and pricing information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4330 $51.9600
285+ $0.3553 $101.2605
440+ $0.3442 $151.4480
605+ $0.3331 $201.5255
780+ $0.3220 $251.1600
1,040+ $0.2887 $300.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess