The LM4310SNX/NOPB is a precision adjustable shunt regulator from Texas Instruments, designed to cater to a wide variety of applications, including power supplies, digital systems, instrumentation, and consumer goods. This versatile component offers a solution for creating a stable reference voltage or for use in voltage regulation tasks with its adjustable output.
Key Features
- Voltage Range: The device can operate with a nominal voltage range from 2.5V to 36V, making it suitable for a broad spectrum of applications.
- Adjustable Output: The output voltage can be set to any value between Vref (approximately 2.5V) and 36V with two external resistors.
- Low Temperature Coefficient: This regulator maintains a stable output with a temperature coefficient typically of 50 ppm/°C, ensuring reliability across various temperature ranges.
- Low Output Noise: It is designed to have a low output noise, which is crucial for sensitive electronics where noise can affect performance.
- Surface-Mount Package: The LM4310SNX/NOPB comes in a small outline integrated circuit (SOIC) package, which is ideal for space-constrained applications.
- Lead-Free and RoHS Compliant: The NOPB designation indicates that this product is lead-free and meets the requirements for RoHS compliance.
Applications
- Adjustable Voltage and Current Reference
- Voltage Monitoring
- Switching Power Supplies
- Digital Systems
- Instrumentation
- Consumer Electronics
The LM4310SNX/NOPB is a reliable, high-performance solution for designers seeking a precise voltage reference or regulator. Its adjustability, coupled with its stability and low noise, makes it an excellent choice for critical applications where voltage precision is paramount. Texas Instruments' commitment to quality ensures that this product meets the highest standards for performance and environmental compliance.