EN
  • EN
  • DE

GMSPO-A0302BL

Part No GMSPO-A0302BL
Manufacturer Panduit Corp
Catalog Unclassified
Description VERTICAL, (18) C13 LOCKING, (6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Line Protection, Distribution, Backups - Power Distribution, Surge Protectors
Mfr Panduit Corp
Series SmartZone™
Package Bulk
Product Status Obsolete
Type PDU (Power Distribution Unit)
Mounting Type Rack, Vertical
Current - Max 30A
Region Utilized International
Overload Protection Circuit Breaker(s)
Connector - AC Input NEMA L15-30P
AC Outlets 25
Connector - AC Output IEC 320-C13 (19), C19 (6)
Voltage - Input 208V
Media Lines Protected RJ45
Cord Length 9.84' (3m)
Features Ethernet Control and Monitor Interface for Individual Outlets, Programmable Alerts, Load Meter
Standard Package 1 pcs
MSL Level Not Applicable
HTSUS 0000.00.0000
Win Source Part Number 1007059-GMSPO-A0302BL
Ultra Librarian 3D Model Ultra Librarian GMSPO-A0302BL CAD Model

Description

The 1007059-GMSPO-A0302BL is a power distribution unit (PDU) designed for line protection, distribution, and backups. Manufactured by Panduit Corp, this PDU belongs to the SmartZone™ series. It features an Ethernet control and monitor interface for individual outlets, programmable alerts, and a load meter. The package is bulk, and the standard package contains 1 piece of the PDU. The input voltage is 208V, with a maximum current of 30A. The region utilized for this PDU is international. It has a cord length of 9.84' (3m) and a mounting type of rack, vertical. The MSL level is not applicable, and the HTSUS code is 0000.00.0000. The PDU has 25 AC outlets and overload protection in the form of circuit breakers. The media lines protected are RJ45, and the AC input connector is NEMA L15-30P. The AC output connector includes IEC 320-C13 (19) and C19 (6). The 1007059-GMSPO-A0302BL PDU is currently obsolete.

You May Also Be Interested in

Others
Lowest to $2.6126
Others
Lowest to $0.0520
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $0.0099
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Lowest to $0.4805
Others
Need more? Email Us
Others
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess