EN
  • EN
  • DE

LM4140BCM-2.5/NOPB

Part No LM4140BCM-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description High Precision Low Noise Low Dropout Voltage Reference | IC VREF SERIES 2.5V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 8mA
Tolerance ±0.1%
Temperature Coefficient 6ppm/°C
Noise - 0.1Hz to 10Hz 2.2μVp-p
Parts Input Voltage (V) 1.8V ~ 5.5V
Supply Current 375μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM4140
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1199854-LM4140BCM-2.5/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4140BCM-2.5/NOPB CAD Model

Description

The LM4140BCM-2.5/NOPB is a high-precision, low-noise voltage reference from Texas Instruments, designed to provide a stable 2.5V output with minimal variation over temperature and time. This component is part of the LM4140 series, which is known for its exceptional temperature stability and low dynamic impedance, making it an ideal choice for high-performance analog circuits.

Key Features

  • Precision Output Voltage: The device offers a fixed 2.5V output with an impressive initial accuracy of ±0.1%.
  • Low Temperature Coefficient: With a temperature coefficient as low as 20ppm/°C, the LM4140BCM-2.5/NOPB ensures stable performance over a wide temperature range.
  • Excellent Long-Term Stability: The output voltage deviation over time is minimized, providing reliable reference for critical applications.
  • Low Noise: It features a low noise output, which is crucial for sensitive electronics, including precision amplifiers and ADC/DAC systems.
  • Wide Operating Current Range: This voltage reference operates over a wide current range from 60µA to 15mA, offering flexibility in various applications.
  • No Output Capacitor Required: The LM4140BCM-2.5/NOPB is stable without an output capacitor, simplifying design and reducing component count.

Applications

The LM4140BCM-2.5/NOPB is well-suited for high-end and precision applications, including:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Industrial control systems
  • Precision instrumentation
  • Medical devices

Quality and Reliability

This voltage reference comes in a small 8-pin SOIC package and is characterized for operation from -40°C to +85°C. The "NOPB" suffix indicates that the product is lead-free and RoHS compliant, making it suitable for environmentally sensitive applications and adhering to global environmental standards.

Ordering Information

To order or request samples of the LM4140BCM-2.5/NOPB, visit the Texas Instruments website or contact an authorized distributor. Ensure you are getting the genuine product for optimal performance and reliability.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0054 $55.0270
12+ $9.0300 $108.3600
18+ $8.7479 $157.4622
24+ $8.4657 $203.1768
31+ $8.1835 $253.6885
41+ $7.3369 $300.8129
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess