EN
  • EN
  • DE

LM4140ACM-1.0/NOPB

Part No LM4140ACM-1.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.024V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.024V
Output Current 8mA
Tolerance ±0.1%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 2.2μVp-p
Voltage - Input 1.8 V to 5.5 V
Operating Supply Current 375μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1054507-LM4140ACM-1.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4140ACM-1.0/NOPB CAD Model

Description

Product Overview: LM4140ACM-1.0/NOPB

The LM4140ACM-1.0/NOPB is a precision low dropout voltage reference IC from Texas Instruments, designed to provide a stable and accurate reference voltage for high-performance analog circuits. This product is part of the LM4140 series, which is known for its high accuracy, low noise, and long-term stability, making it an ideal choice for critical applications where voltage precision is paramount.

Key Features

  • Precision Voltage: The LM4140ACM-1.0/NOPB offers a fixed output voltage of 1.0V with an impressive accuracy level. This precision is maintained over various conditions, including changes in temperature, line, and load variations.
  • Low Dropout: With its low dropout voltage, this device can operate efficiently even when the input voltage is very close to the output voltage, thus ensuring minimal power loss and heat generation.
  • High Stability: This voltage reference is designed to be highly stable over time, ensuring consistent performance throughout the lifespan of your application.
  • Low Noise: It exhibits low noise characteristics, which is crucial for sensitive analog circuits, such as high-resolution analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Wide Operating Temperature Range: The device is operational over a broad temperature range, making it suitable for various environments and applications.

Applications

The LM4140ACM-1.0/NOPB is versatile and can be used in a multitude of applications, including:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Portable instrumentation
  • Test and measurement equipment
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Enclosed in a SOIC-8 package, the LM4140ACM-1.0/NOPB is designed with Texas Instruments' commitment to quality. It is also provided in a lead-free (NOPB) format, adhering to environmental standards regarding hazardous substances. This product is suitable for commercial-grade applications and is backed by Texas Instruments' rigorous testing and reliability standards.

With its combination of features, the LM4140ACM-1.0/NOPB stands out as a reliable reference source for precision voltage requirements, ensuring that your electronic devices operate with the highest level of accuracy and stability.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.9630 $82.9630
2+ $80.3704 $160.7408
3+ $77.7778 $233.3334
4+ $75.1852 $300.7408
5+ $67.4075 $337.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess