EN
  • EN
  • DE

ADR03AUJ-R2

Part No ADR03AUJ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES PREC TSOT-23-5  /  Voltage Reference IC V TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Cut Tape (CT)
Product Status Obsolete
Mounting SMD (SMT)
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number ADR03
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADR03AUJ-R2-ND,ADR03AUJ-R2TR,ADR03AUJ-R2CT,2156-ADR03AUJ-R2-ADTR-ND,2156-ADR03AUJ-R2,ANAANAADR03AUJ-R2
Standard Package 250
Win Source Part Number 1021812-ADR03AUJ-R2
Ultra Librarian 3D Model Ultra Librarian ADR03AUJ-R2 CAD Model

Description

Product Overview: ADR03AUJ-R2 Precision Voltage Reference

The ADR03AUJ-R2 from Analog Devices Inc. is a high-precision voltage reference that offers a stable and accurate reference voltage for various applications. This component is part of the ADR03 series, known for its low noise, high accuracy, and long-term stability, making it an ideal choice for precision data acquisition systems, high-resolution converters, and industrial control systems.

Key Features

  • Output Voltage: The ADR03AUJ-R2 provides a precise 2.5V output voltage, which is essential for consistent performance across various operating conditions.
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures reliable and precise operation, which is crucial for systems that require exact voltage levels.
  • Temperature Coefficient: It boasts a low temperature coefficient of 10 ppm/°C (max), ensuring minimal deviation in output voltage over a wide temperature range, thus providing stable performance in environments with fluctuating temperatures.
  • Low Noise: The ADR03AUJ-R2 exhibits low noise characteristics, with a typical output noise of 8 µV p-p (0.1 Hz to 10 Hz), making it suitable for noise-sensitive applications.
  • Long-Term Stability: Offering excellent long-term stability of 50 ppm/1000 hours (max) at 25°C, this voltage reference ensures consistent performance over time.
  • Supply Range: It operates with a supply range from 3.0V to 15.0V, providing flexibility in system power design.
  • Package: The ADR03AUJ-R2 comes in a compact SOT-23 package, making it easy to integrate into space-constrained applications.
  • Wide Operating Temperature Range: This device can operate across a broad temperature range from -40°C to +125°C, catering to a variety of industrial and commercial environments.

Applications

The ADR03AUJ-R2 is versatile and can be used in precision data acquisition systems, high-resolution analog-to-digital converters, battery-powered devices, and portable instrumentation. Its high precision and stability also make it suitable for medical and automotive electronics, where consistent and reliable voltage references are critical.

Conclusion

In summary, the ADR03AUJ-R2 from Analog Devices Inc. represents a robust and reliable solution for applications demanding high precision, low noise, and excellent stability in voltage references. Its wide operating temperature range and flexible supply voltage make it a versatile choice for designers seeking to enhance the accuracy and longevity of their systems.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess