EN
  • EN
  • DE

LT6658AHMSE-3#TRPBF

Part No LT6658AHMSE-3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 6V 0.05% 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Series, Dual Voltage Reference IC Adjustable (Fixed) 3V 6 VV ±0.05% 20 mA 16-MSOP-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 16-MSOP-EP
Family Name LT6658
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924317-LT6658AHMSE-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6658AHMSE-3#TRPBF CAD Model

Description

Product Overview: LT6658AHMSE-3#TRPBF from Analog Devices Inc.

The LT6658AHMSE-3#TRPBF is a high-precision, dual-output reference voltage source that brings together the performance of a low drift voltage reference with the practicality of a high quality operational amplifier. This innovative product from Analog Devices Inc. is designed to cater to a wide array of applications that require a stable and accurate voltage reference along with amplification capabilities.

Key Features

  • Precision Voltage Reference: The device features a highly accurate 3.0V reference voltage with an initial accuracy of 0.05% and low drift over time and temperature.
  • Dual Buffered Outputs: It offers two buffered outputs that can source and sink up to 10mA and 20mA respectively, making it versatile for driving the reference input of an ADC or DAC, as well as other loads.
  • Low Noise: The LT6658AHMSE-3#TRPBF provides low noise performance, which is essential for high-resolution data conversion and precision measurement applications.
  • Wide Operating Range: With an operating temperature range from -40°C to 125°C, the device is suitable for a variety of challenging environments.
  • Stable with Capacitive Loads: The design ensures stability with capacitive loads, which is critical for maintaining signal integrity in various circuit configurations.

Applications

The LT6658AHMSE-3#TRPBF is ideal for use in precision data systems, high-resolution converters, and industrial control systems. Its robust design and precise output make it suitable for medical equipment, test and measurement instruments, and automotive electronics where reliable and consistent performance is essential.

Package and Quality

This product is offered in a compact MSOP-16 package, providing a space-efficient solution without compromising on performance. It is also available in a lead-free finish, adhering to RoHS standards and ensuring compliance with environmental regulations.

Analog Devices Inc. is known for its commitment to quality, and the LT6658AHMSE-3#TRPBF is no exception. It is manufactured with rigorous standards, ensuring that each device meets the high expectations for reliability and performance that customers have come to expect from Analog Devices products.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,310 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess