EN
  • EN
  • DE

LM4132DMFX-2.0

Part No LM4132DMFX-2.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4132 SOT-23 Precision Low Dropout Voltage Reference | IC VREF SERIES 2.048V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.048V
Output Current 20mA
Tolerance ±0.4%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 190μVp-p
Parts Input Voltage (V) 2.448V ~ 5.5V
Supply Current 100μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4132
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199829-LM4132DMFX-2.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4132DMFX-2.0 CAD Model

Description

Overview of Texas Instruments LM4132DMFX-2.0

The Texas Instruments LM4132DMFX-2.0 is a high-precision voltage reference from the renowned LM4132 series, designed to provide a stable and accurate reference voltage for various applications. This device is particularly well-suited for precision data converters and analog circuits, where a stable reference voltage is critical for performance.

Key Features

  • Precision Output: The LM4132DMFX-2.0 offers a fixed output voltage of 2.0V, with an impressive initial accuracy of ±0.1% (max) and a temperature coefficient of 10ppm/°C (max), ensuring reliable performance over a wide temperature range.
  • Low Dropout Voltage: With a low dropout voltage, this device can operate effectively even when the supply voltage is close to the output voltage, making it ideal for battery-operated devices.
  • High Output Current: Capable of sourcing or sinking up to 20mA, the LM4132DMFX-2.0 can drive high-load applications without a significant drop in performance.
  • Excellent Load Regulation: The voltage reference demonstrates strong load regulation characteristics, maintaining a stable output despite changes in the load.
  • Wide Operating Temperature Range: This device operates over an industrial temperature range of −40°C to +125°C, suitable for tough environmental conditions.

Applications

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Portable instrumentation
  • Industrial process control systems
  • Automotive electronics

Product Specifications

The LM4132DMFX-2.0 comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications. It requires a minimum supply voltage of only 2.5V, which, combined with the low dropout voltage, makes it highly efficient for portable devices. The device is also characterized for stability with capacitive loads, ensuring robust performance in various circuit configurations.

With its combination of high precision, stability, and versatility, the Texas Instruments LM4132DMFX-2.0 voltage reference is an essential component for designers looking to enhance the accuracy and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3112 $50.8464
53+ $1.8963 $100.5039
82+ $1.8371 $150.6422
113+ $1.7778 $200.8914
146+ $1.7186 $250.9156
195+ $1.5408 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,794 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess