EN
  • EN
  • DE

LM4132BQ1MFT2.5

Part No LM4132BQ1MFT2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description PRECISION LOW DROPOUT VOLTAGE RE / V-Ref Precision 2.5V 20mA Automotive Medical 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series *
Packaging Reel package
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779197-LM4132BQ1MFT2.5
Popularity Medium
Supply and Demand Status Limited
Family Name LM4132
Introduction Date October 04, 2018
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4132BQ1MFT2.5 CAD Model

Description

The LM4132BQ1MFT2.5 is a precision voltage reference component manufactured by Texas Instruments, designed to offer a stable and precise reference voltage for various applications. This high-accuracy device is a member of the LM4132 series and is tailored to meet the needs of high-performance analog circuits.

Key Features

  • Reference Voltage: The LM4132BQ1MFT2.5 provides a fixed 2.5V output, which is the nominal reference voltage, essential for ADCs, DACs, and other sensitive electronic components that require a stable reference.
  • High Precision: It boasts an impressive initial accuracy of ±0.1% (max) and a low temperature coefficient, ensuring minimal voltage deviation over a wide temperature range, which is critical for precision applications.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, allowing it to maintain output accuracy even when the supply voltage is close to the output voltage.
  • Series Reference: It functions as a series voltage reference, which means it can source and sink current, offering flexibility in various circuit configurations.
  • Wide Operating Temperature Range: The LM4132BQ1MFT2.5 is designed to operate over an industrial temperature range, making it suitable for harsh environments.

Applications

The LM4132BQ1MFT2.5 is ideal for a variety of applications that require a high degree of voltage precision and stability. It is commonly used in:

  • Precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Industrial control systems
  • Automotive electronics
  • Battery-powered devices

Package and Reliability

This voltage reference comes in a small surface-mount package, making it suitable for space-constrained applications. Texas Instruments ensures high reliability and performance, which is why the LM4132BQ1MFT2.5 is a trusted component in critical and demanding electronic systems.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the datasheet and Texas Instruments' technical support resources.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess