EN
  • EN
  • DE

LM4132AMFX-3.3

Part No LM4132AMFX-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4132 SOT-23 Precision Low Dropout Voltage Reference | IC VREF SERIES 3.3V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 3.3V
Output Current 20mA
Tolerance ±0.05%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 310μVp-p
Parts Input Voltage (V) 3.7V ~ 5.5V
Supply Current 100μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4132
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199798-LM4132AMFX-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4132AMFX-3.3 CAD Model

Description

Overview of Texas Instruments LM4132AMFX-3.3

The Texas Instruments LM4132AMFX-3.3 is a high-precision voltage reference component that offers a fixed output voltage of 3.3V. Designed for stability and reliability, this device is a part of the LM4132 series, which is known for providing excellent accuracy and temperature stability. The LM4132AMFX-3.3 is an ideal choice for precision data conversion in a wide range of applications, including industrial, medical, and consumer electronics.

Key Features

  • High Accuracy: The LM4132AMFX-3.3 delivers an impressive initial accuracy of 0.1% and remains highly accurate over time and temperature variations.
  • Low Temperature Coefficient: With a temperature coefficient as low as 20ppm/°C, this voltage reference ensures consistent performance across a wide temperature range.
  • Excellent Line and Load Regulation: It maintains voltage stability under varying conditions, ensuring a reliable reference for precision applications.
  • Wide Operating Current Range: The device operates over a current range of 60 μA to 12 mA, providing flexibility in a variety of circuit configurations.
  • Series Voltage Reference: The LM4132AMFX-3.3 functions as a series voltage reference, which is beneficial for applications requiring low noise performance.
  • Small Package Size: Housed in an SOT-23 package, it is suitable for space-constrained applications.

Applications

The LM4132AMFX-3.3 is versatile and can be used in a multitude of applications where precision voltage reference is crucial. Some of these applications include:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Battery-powered and energy-sensitive devices
  • Automotive electronics
  • Medical and healthcare equipment

Quality and Reliability

As with all Texas Instruments components, the LM4132AMFX-3.3 is manufactured to high standards, ensuring that it meets the rigorous demands of industrial and commercial applications. The device's robust design and manufacturing process guarantee long-term stability and performance, making it a reliable choice for critical systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2871 $51.4452
29+ $3.5177 $102.0133
45+ $3.4077 $153.3465
61+ $3.2978 $201.1658
79+ $3.1879 $251.8441
105+ $2.8581 $300.1005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 658 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess