EN
  • EN
  • DE

LM4128DQ1MF1.8/NOPB

Part No LM4128DQ1MF1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1% SOT23-5  /  Series Voltage Reference IC Fixed 1.8V V ±1% 20 mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 1.8V
Current - Output 20 mA
Tolerance ±1%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 170µVp-p
Voltage - Input 2.2V ~ 5.5V
Current - Supply 100µA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LM4128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM4128DQ1MF1.8DKR,LM4128DQ1MF1.8TR,LM4128DQ1MF1.8TR-ND,LM4128DQ1MF1.8CT-ND,TEXTISLM4128DQ1MF1.8/NOPB,296-LM4128DQ1MF1.8/NOPBTR,LM4128DQ1MF1.8/NOPBTR,LM4128DQ1MF1.8/NOPBTR-ND,*LM4128DQ1MF1.8/NOPB,LM4128DQ1MF18NOPB,LM4128DQ1MF1.8CT,LM4128DQ1MF1.8/NOPBDKR-ND,LM4128DQ1MF1.8/NOPBCT-ND,296-LM4128DQ1MF1.8/NOPBCT,LM4128DQ1MF1.8/NOPBDKR,LM4128DQ1MF1.8DKR-ND,LM4128DQ1MF1.8/NOPBCT,296-LM4128DQ1MF1.8/NOPBDKR,2156-LM4128DQ1MF1.8/NOPB-TI
Standard Package 1,000
Win Source Part Number 1070123-LM4128DQ1MF1.8/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4128DQ1MF1.8/NOPB CAD Model

Description

The LM4128DQ1MF1.8/NOPB is a precision micropower series voltage reference from Texas Instruments, renowned for its high accuracy and low power consumption. This device is an essential component for various applications requiring a stable voltage reference, such as data converters and portable instrumentation.

Key Features

  • Reference Voltage: The LM4128DQ1MF1.8/NOPB provides a fixed 1.8V output, which is ideal for systems that require a precise voltage for accurate operations.
  • High Accuracy: With an initial accuracy of ±0.1% and temperature drift of just 20ppm/°C, the device ensures consistent performance over a wide range of temperatures.
  • Low Power Consumption: Designed for battery-powered and energy-efficient applications, it boasts a very low quiescent current of 30µA (typical).
  • Stability: Capable of stable operation with capacitive loads up to 10µF, this voltage reference can maintain its performance under various load conditions.
  • Package: The device is available in a small 5-pin SOT-23 package, making it suitable for space-constrained applications.
  • Automotive Grade: This voltage reference is qualified for automotive applications, ensuring reliability and performance under harsh conditions.

Applications

The LM4128DQ1MF1.8/NOPB is versatile and can be used in a wide array of applications, including:

  • Portable, battery-powered equipment
  • Precision data converters
  • Automotive electronics
  • Industrial instrumentation
  • Medical devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM4128DQ1MF1.8/NOPB is no exception and comes with Texas Instruments' assurance of quality, making it a reliable choice for critical applications where precision is paramount.

For more detailed information, including datasheets, technical documentation, and support, please visit the Texas Instruments official website or contact your local Texas Instruments distributor.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess