EN
  • EN
  • DE

LM4128BMFX-2.5

Part No LM4128BMFX-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Series Voltage Reference | IC VREF SERIES 2.5V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 20mA
Tolerance ±0.2%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 275μVp-p
Parts Input Voltage (V) 2.9V ~ 5.5V
Supply Current 100μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4128
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199733-LM4128BMFX-2.5
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4128BMFX-2.5 CAD Model

Description

Introducing the LM4128BMFX-2.5 Voltage Reference IC from Texas Instruments

The LM4128BMFX-2.5 is a precision, low dropout micropower bandgap voltage reference in a space-saving SOT-23 package from Texas Instruments, a leader in semiconductor solutions. This high-accuracy voltage reference is designed for portable and battery-powered applications where energy efficiency is critical.

With an output voltage of 2.5V, the LM4128BMFX-2.5 offers a tight output voltage tolerance of ±0.1% at 25°C, making it ideal for high-precision applications. Its impressive temperature coefficient of only 20ppm/°C ensures stable performance across a wide temperature range from -40°C to +125°C, providing reliability in various operating conditions.

The device features a very low, 60µA (typical) quiescent current that minimizes power consumption, which is essential for extending battery life in portable devices. Moreover, the LM4128BMFX-2.5 has a very low dropout voltage, typically 80mV at 1mA load, allowing it to function correctly even when the supply voltage is very close to the output voltage, further enhancing its efficiency in systems with limited power headroom.

One of the key benefits of the LM4128BMFX-2.5 is its excellent load and line regulation, which ensures a stable output voltage even with variations in input voltage or load conditions. This feature is particularly valuable in sensitive electronic applications where voltage fluctuations can lead to performance degradation or system instability.

For design flexibility, the LM4128BMFX-2.5 is also available in fixed reverse breakdown voltages of 1.8V, 2.048V, 3.0V, 3.3V, and 4.096V, catering to a wide range of applications. This versatility, combined with its small form factor, makes it an excellent choice for space-constrained applications such as handheld devices, medical equipment, and precision instrumentation.

In summary, the LM4128BMFX-2.5 from Texas Instruments is a high-quality, reliable voltage reference that offers precision, low power consumption, and stability, making it an essential component for engineers looking to enhance the performance of their power-sensitive designs.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0996 $50.3904
59+ $1.7227 $101.6393
90+ $1.6689 $150.2010
124+ $1.6150 $200.2600
161+ $1.5612 $251.3532
215+ $1.3997 $300.9355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess