EN
  • EN
  • DE

LM4128BMF-4.1

Part No LM4128BMF-4.1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Series Voltage Reference | IC VREF SERIES 4.096V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 4.096V
Output Current 20mA
Tolerance ±0.2%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 350μVp-p
Parts Input Voltage (V) 4.496V ~ 5.5V
Supply Current 100μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4128
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199730-LM4128BMF-4.1
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4128BMF-4.1 CAD Model

Description

The LM4128BMF-4.1 is a high-precision voltage reference component manufactured by Texas Instruments, renowned for its stability and accuracy in a variety of applications. This device offers a fixed 4.1V output with an impressive low dropout, making it an ideal choice for precision data converters and battery-powered equipment where power efficiency is crucial.

Key Features

  • Output Voltage: Fixed 4.1V with an initial accuracy of ±0.1% at 25°C.
  • Temperature Coefficient: Features a low temperature coefficient of 20ppm/°C (max), ensuring consistent performance over a wide temperature range.
  • Load Regulation: Exhibits excellent load regulation characteristics, ideal for applications with varying load conditions.
  • Supply Voltage: Operates over a wide supply voltage range, accommodating various input conditions.
  • Low Dropout: The device's low dropout voltage minimizes power loss and enhances efficiency, particularly important for battery-operated devices.
  • Stability: Stable with capacitive loads, offering design flexibility without compromising performance.
  • Package: Available in a compact SOT-23 package, suitable for space-constrained applications.

Applications

The LM4128BMF-4.1 is versatile and can be used in a variety of applications, including:

  • High-resolution analog-to-digital converters (ADCs)
  • Portable instrumentation and battery-powered devices
  • Data acquisition systems
  • Industrial automation and process control
  • Automotive systems and electronics

Reliability and Quality

Texas Instruments is committed to delivering high-quality and reliable components. The LM4128BMF-4.1 voltage reference is designed to meet stringent industry standards, ensuring long-term reliability for critical applications.

Ordering Information

For purchasing information, datasheets, and technical support, visit the Texas Instruments website or contact an authorized distributor. Ensure the product number LM4128BMF-4.1 is referenced to obtain the correct component specification.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess