EN
  • EN
  • DE

LM4128AQ1MFX2.5/NOPB

Part No LM4128AQ1MFX2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23-5 / V-Ref Precision 2.5V 20mA Automotive 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 20mA
Tolerance ±0.1%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 275μVp-p
Voltage - Input 2.9 V ~ 5.5 V
Operating Supply Current 100μA
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779166-LM4128AQ1MFX2.5/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4128
Introduction Date November 17, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4128AQ1MFX2.5/NOPB CAD Model

Description

Product Overview

The LM4128AQ1MFX2.5/NOPB is a precision voltage reference from Texas Instruments, renowned for its high accuracy and stability. This device offers a fixed 2.5V output voltage, making it an ideal choice for various applications that require a stable reference voltage. It is designed to operate with a low supply current while maintaining a low dropout voltage, ensuring efficient performance for battery-powered devices.

Key Features

  • High Accuracy: The LM4128AQ1MFX2.5/NOPB provides an impressive initial accuracy of ±0.1% and temperature coefficient of 50 ppm/°C (max) over the entire industrial temperature range, ensuring reliable performance under varying conditions.
  • Low Dropout Voltage: With a low dropout voltage, this voltage reference can operate efficiently even when the supply voltage is very close to the output voltage, making it suitable for low headroom applications.
  • Low Supply Current: The device is optimized for low power consumption, drawing only 60 μA (typ) of supply current, which is beneficial for extending battery life in portable applications.
  • Stable with Capacitive Loads: The LM4128AQ1MFX2.5/NOPB is stable with capacitive loads up to 10 μF, providing design flexibility and ease of use.
  • Automotive Grade: As part of the AEC-Q100 qualified products, this device meets the stringent requirements of automotive applications.

Applications

Due to its high precision and stable output, the LM4128AQ1MFX2.5/NOPB is well-suited for a variety of applications, including:

  • Automotive control systems
  • Portable, battery-powered equipment
  • Data acquisition systems
  • Medical instruments
  • Industrial process control
  • Precision instrumentation

Package and Quality

The device comes in a compact SOT-23 package, which is ideal for space-constrained applications. Additionally, it is characterized for operation over an extended industrial temperature range of −40°C to +125°C. The LM4128AQ1MFX2.5/NOPB is also lead-free and RoHS compliant, adhering to current environmental standards.

With its combination of precision, low power consumption, and robustness, the LM4128AQ1MFX2.5/NOPB from Texas Instruments stands out as a reliable choice for designers seeking a high-quality voltage reference solution.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5382 $55.3820
23+ $4.5442 $104.5166
35+ $4.4022 $154.0770
47+ $4.2602 $200.2294
61+ $4.1182 $251.2102
82+ $3.6922 $302.7604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess