EN
  • EN
  • DE

LM4128AMF-1.8

Part No LM4128AMF-1.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Series Voltage Reference IC Fixed 1.8V V ±0.1% 20 mA SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name LM4128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM4128AMF-1.8CT, LM4128AMF-1.8TR, LM4128AMF18, LM4128AMF-1.8DKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877447-LM4128AMF-1.8
Ultra Librarian 3D Model Ultra Librarian LM4128AMF-1.8 CAD Model

Description

Product Overview: LM4128AMF-1.8 from Texas Instruments

The LM4128AMF-1.8 is a precision voltage reference from Texas Instruments, designed to provide a stable voltage for high-accuracy applications. This high-performance component is essential in ensuring the reliability and precision of analog circuits by providing a fixed reference voltage, which is critical for analog-to-digital conversions, power supply monitoring, and other sensitive electronic operations.

Key Features:

  • Fixed Output Voltage: The LM4128AMF-1.8 offers a fixed output voltage of 1.8V, suitable for a variety of electronics that require a stable reference.
  • High Accuracy: This voltage reference boasts an impressive initial accuracy of ±0.1%, making it an ideal choice for precision applications.
  • Low Temperature Coefficient: With a temperature coefficient of only 75 ppm/°C, the device ensures minimal deviation in output voltage across a wide temperature range.
  • Low Dropout Voltage: The LM4128AMF-1.8 operates with a low dropout voltage, enhancing its performance in applications with minimal headroom above the reference voltage.
  • Stable with Capacitive Loads: The device is designed to remain stable with capacitive loads, ensuring reliable operation in various circuit configurations.
  • Small Package Size: Housed in a small SOT-23 package, the LM4128AMF-1.8 is ideal for space-constrained applications.

Applications:

The LM4128AMF-1.8 voltage reference is versatile and can be used in numerous applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Battery-powered devices
  • Precision power supply monitoring
  • Industrial control systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the LM4128AMF-1.8 is no exception. It is manufactured to meet high standards, ensuring consistent performance and reliability for critical applications. Whether used in commercial, industrial, or high-end consumer electronics, this precision voltage reference from Texas Instruments stands as a cornerstone for accuracy and stability in electronic circuit design.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6994 $51.2886
46+ $2.2149 $101.8854
70+ $2.1457 $150.1990
97+ $2.0765 $201.4205
125+ $2.0073 $250.9125
167+ $1.7996 $300.5332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess