EN
  • EN
  • DE

LM4121IM5X-1.2/NOPB

Part No LM4121IM5X-1.2/NOPB
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Max Input Voltage 14 V
Maximum Operating Temperature 85 °C
Max Output Current 5 mA
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 5
Output Voltage 1.25 V
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1070120-LM4121IM5X-1.2/NOPB
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM4121IM5X-1.2/NOPB CAD Model

Description

The LM4121IM5X-1.2/NOPB is a precision voltage reference from Texas Instruments, renowned for its high accuracy and stability. This product is part of the LM4121 series and is designed to offer a fixed 1.2V output voltage, which is a common reference voltage for many electronic applications. The device is presented in a compact SOT-23 package, which makes it suitable for space-constrained applications.

Key Features

  • Output Voltage: Fixed 1.2V with high precision.
  • Package: Small SOT-23 package for efficient space utilization.
  • Temperature Coefficient: Low temperature coefficient ensuring stable performance over a wide temperature range.
  • Load Regulation: Excellent load regulation characteristics to maintain output voltage stability under varying load conditions.
  • Supply Voltage: Wide supply voltage range for flexible usage in different circuit configurations.
  • Power Consumption: Low quiescent current aiding in power-sensitive designs.
  • Stability: Capable of stable operation with capacitive loads, enhancing its reliability in various applications.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that the product is lead-free and RoHS compliant, making it environmentally friendly and suitable for use in all regions and applications adhering to these regulations.

Applications

The LM4121IM5X-1.2/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Data acquisition systems
  • Portable battery-powered equipment
  • Medical instruments
  • Precision power supplies
  • Analog-to-digital converters
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LM4121IM5X-1.2/NOPB voltage reference is manufactured with this commitment in mind, ensuring that it meets the stringent standards required for industrial and commercial electronic devices. With its precision performance and robust design, this voltage reference is an excellent choice for engineers and designers looking for a reliable voltage source in their circuits.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess