EN
  • EN
  • DE

SF90SH5X5BP336

Part No SF90SH5X5BP336
Manufacturer Eaton Bussmann
Catalog OEM Parts ( S )
Description SH00 SH0 Rotary Disconnect Switch Shaft R9 Series Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049528-SF90SH5X5BP336
Categories OEM Parts( S )
Manufacturer Eaton Bussmann
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SF90SH5X5BP336 CAD Model

Description

The SF90SH5X5BP336 is a fuse manufactured by Eaton Bussmann. It is a square body fuse designed for the protection of semiconductor devices, particularly in power electronic applications. Its robust construction and specific electrical characteristics make it suitable for demanding environments where high fault currents and rapid response times are critical. This fuse is part of a larger family of fuses designed by Eaton to protect sensitive electronic equipment from overcurrent conditions.

Applications:

  • Variable Frequency Drives (VFDs): Protection of IGBTs and other power semiconductors in VFDs.
  • Uninterruptible Power Supplies (UPS): Safeguarding the rectifier and inverter sections of UPS systems.
  • Solid State Relays (SSRs): Protecting the semiconductor switches within SSRs.
  • Power Converters: Overcurrent protection in various AC-DC and DC-DC power converters.
  • Inverters: Ensuring the reliable operation of solar inverters and other power inverters.

Features:

  • Square Body Design: Provides high interrupting capacity and efficient heat dissipation.
  • Semiconductor Protection: Specifically designed to protect sensitive semiconductor devices.
  • High Interrupting Capacity: Capable of safely interrupting high fault currents.
  • Fast Acting: Provides rapid response to overcurrent conditions.
  • Bolted Connections: Ensures secure and reliable electrical connections.

Benefits:

  • Enhanced Equipment Protection: Minimizes damage to expensive semiconductor devices.
  • Improved System Reliability: Prevents system downtime due to overcurrent faults.
  • Increased Safety: Reduces the risk of electrical hazards.
  • Long Service Life: Robust construction ensures long-term performance.
  • Reduced Maintenance Costs: Minimizes the need for equipment repairs and replacements.

The SF90SH5X5BP336 fuse typically has a voltage rating of 690VAC and an amperage rating of 336A. It features bolted connections for secure mounting and optimal current carrying capability. Its compact square body design allows for efficient use of space in electrical panels. The fuse element is enclosed in a ceramic body, providing excellent arc quenching and thermal stability. Refer to the Eaton Bussmann datasheet for detailed electrical characteristics, dimensions, and installation guidelines to ensure proper application and safe operation.

You May Also Be Interested in

Micrel
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess