EN
  • EN
  • DE

LM4120AIM5X-5.0

Part No LM4120AIM5X-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description V-Ref Precision 5V 5mA 5-Pin SOT-23 T/R / Precision Micropower Low Dropout Voltage Reference | IC VREF SERIES 5V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 5mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 36μVp-p
Parts Input Voltage (V) 2V ~ 12V
Supply Current 275μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4120
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199692-LM4120AIM5X-5.0
Manufacturer Homepage www.national.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM4120
Introduction Date February 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4120AIM5X-5.0 CAD Model

Description

Product Overview: LM4120AIM5X-5.0 Precision Voltage Reference

The LM4120AIM5X-5.0 is a high-precision voltage reference component manufactured by Texas Instruments, designed to offer a stable and precise reference voltage for various applications. This voltage reference is part of the LM4120 series, which is known for its low noise, high accuracy, and low temperature coefficient, making it an ideal choice for high-performance analog circuits.

Key Features

  • Output Voltage: The LM4120AIM5X-5.0 provides a fixed output voltage of 5.0V, which is crucial for maintaining consistent performance in electronic circuits.
  • High Accuracy: With an initial accuracy of ±0.1% (max) and a temperature coefficient of 20ppm/°C (max), this device ensures precise voltage regulation over a wide range of temperatures and conditions.
  • Low Dropout Voltage: The low dropout voltage feature allows the reference to remain stable with minimal headroom above the output voltage, enhancing its efficiency in low-voltage operations.
  • Low Noise: It exhibits low output noise, making it suitable for sensitive applications such as precision data converters and measurement devices.
  • Stable with Capacitive Loads: The LM4120AIM5X-5.0 is designed to be stable with capacitive loads, providing versatility in a variety of circuit configurations.

Applications

  • Data Acquisition Systems
  • Portable Instrumentation
  • Medical Equipment
  • Industrial Process Control Systems
  • Precision Audio Applications

Package and Quality

The LM4120AIM5X-5.0 comes in a small SOT-23 package, which is ideal for space-constrained applications. Texas Instruments ensures high-quality production standards, and the device is designed to meet rigorous industrial specifications for reliability and performance.

Conclusion

With its combination of precision, stability, and low power consumption, the LM4120AIM5X-5.0 from Texas Instruments stands out as a superior voltage reference source for designers seeking to enhance the accuracy and efficiency of their electronic systems. Its robust feature set and compact form factor make it a versatile choice for a wide array of applications.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5955 $52.7640
19+ $5.4117 $102.8223
29+ $5.2426 $152.0354
40+ $5.0735 $202.9400
51+ $4.9044 $250.1244
69+ $4.3970 $303.3930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,373 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess