EN
  • EN
  • DE

LM4120AIM5X-4.1

Part No LM4120AIM5X-4.1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Low Dropout Voltage Reference | IC VREF SERIES 4.096V SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 4.096V
Output Current 5mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 36μVp-p
Parts Input Voltage (V) 2V ~ 12V
Supply Current 275μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4120
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199691-LM4120AIM5X-4.1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4120AIM5X-4.1 CAD Model

Description

The LM4120AIM5X-4.1 is a precision voltage reference component manufactured by Texas Instruments, designed to offer a stable reference voltage across a wide range of environmental conditions and applications. This high-accuracy voltage reference is an essential building block in analog circuits, providing a fixed reference for analog-to-digital converters, digital-to-analog converters, and other voltage-sensitive components.

Key Features

  • Output Voltage: The LM4120AIM5X-4.1 provides a fixed output voltage of 4.1V, suitable for various circuits requiring a precise reference.
  • Accuracy: With an initial accuracy of ±0.1% (max) and a temperature coefficient of 20 ppm/°C (max), this device ensures reliable performance across a broad temperature range.
  • Low Dropout Voltage: The device features a low dropout voltage, making it efficient for systems with a tight power supply voltage range.
  • Package: It comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Power Supply Range: The LM4120AIM5X-4.1 operates over a wide supply voltage range from 4.5V to 10V, providing versatility in various circuit configurations.
  • Stable with Capacitive Load: The device is designed to be stable with capacitive loads, ensuring consistent performance without the need for additional external components.

Applications

The LM4120AIM5X-4.1 voltage reference is suitable for a myriad of applications, including:

  • Data acquisition systems
  • Portable battery-powered devices
  • Industrial instrumentation
  • Precision current sources
  • Automotive electronics
  • Medical equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4120AIM5X-4.1 is no exception. Each unit undergoes rigorous testing to ensure it meets the high standards expected from a leading semiconductor manufacturer. This ensures that designers and engineers can integrate this component into their systems with confidence, knowing it will provide reliable and consistent performance over its operational lifespan.

For detailed specifications, application notes, and additional resources, visit the Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess