EN
  • EN
  • DE

LM4120AIM5X-2.5/NOPB

Part No LM4120AIM5X-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description V-Ref Precision 2.5V 5mA 5-Pin SOT-23 T/R / IC VREF SERIES 2.5V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 5mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 36μVp-p
Voltage - Input 2 V to 12 V
Operating Supply Current 275μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1054423-LM4120AIM5X-2.5/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive, Communications & Networking, Portable Devices
Family Name LM4120
Introduction Date February 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4120AIM5X-2.5/NOPB CAD Model

Description

Product Overview: LM4120AIM5X-2.5/NOPB

The LM4120AIM5X-2.5/NOPB is a precision low dropout voltage reference from Texas Instruments, renowned for its high accuracy and stability. This voltage reference is part of the LM4120 series and is designed to provide a fixed 2.5V output with a ±0.5% initial accuracy. The device is housed in a compact SOT-23 package, making it suitable for space-constrained applications.

Key Features

  • Output Voltage: Fixed 2.5V with high precision.
  • Initial Accuracy: ±0.5%, ensuring reliable performance for sensitive circuits.
  • Temperature Coefficient: Low temperature drift, with a typical temperature coefficient of 50 ppm/°C, making it ideal for temperature-sensitive applications.
  • Supply Voltage: Operates over a wide supply voltage range from (VREF + 0.2V) to 12V, providing flexibility in various system designs.
  • Load Regulation: Excellent load regulation characteristics, maintaining stable output despite changes in load current.
  • Package: Available in a small SOT-23 package, which is ideal for PCBs where space is at a premium.
  • Series: Part of the reliable and consistent LM4120 series of voltage references.
  • RoHS Compliant: The NOPB designation indicates that the product is lead-free and RoHS compliant, making it suitable for eco-friendly applications and regulations.

Applications

The LM4120AIM5X-2.5/NOPB is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Instrumentation
  • Portable and battery-powered equipment
  • Medical devices
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

As a product of Texas Instruments, the LM4120AIM5X-2.5/NOPB is designed with the highest standards of quality and reliability in mind. It is suitable for demanding applications where precision and durability are crucial. The device's stability and robustness ensure that it can perform consistently over a wide range of environmental conditions and throughout its operational lifespan.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1880 $70.3760
4+ $28.8722 $115.4888
6+ $27.9700 $167.8200
8+ $27.0677 $216.5416
10+ $26.1655 $261.6550
13+ $23.4587 $304.9631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,130 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess