EN
  • EN
  • DE

LM4050CIM3-5.0/NOPB

Part No LM4050CIM3-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 93μVrms
Current - Cathode 80μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054407-LM4050CIM3-5.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4050CIM3-5.0/NOPB CAD Model

Description

The LM4050CIM3-5.0/NOPB is a precision micropower shunt voltage reference from Texas Instruments, designed to provide a fixed 5.0V output with a high level of accuracy. This component is part of Texas Instruments' LM4050 series, which is known for its stability and reliability in a wide range of applications.

Key Features

  • Output Voltage: Precisely regulated 5.0 volts with an initial accuracy of ±0.5%.
  • Temperature Coefficient: Low temperature coefficient, typically 50 ppm/°C, ensuring stable output across varying temperatures.
  • Current Range: Wide operating current range from 60 µA to 15 mA, suitable for battery-powered and portable devices.
  • Package: Available in a SOT-23 surface-mount package, which is ideal for space-constrained applications.
  • No External Capacitor: Stable without an external capacitor, simplifying design and reducing component count.
  • Reverse Breakdown Tolerance: Capable of withstanding reverse breakdown up to 20V, providing robustness in fault conditions.

Applications

The LM4050CIM3-5.0/NOPB is versatile and can be used in a variety of applications, including:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Power supplies
  • Automotive electronics
  • Medical and healthcare devices
  • Industrial control systems

Quality and Reliability

This voltage reference is manufactured by Texas Instruments with a commitment to quality. The NOPB designation indicates that the product is lead-free (No Lead (Pb)), which complies with global environmental standards and regulations. Additionally, the device's robust design ensures long-term reliability, making it a trusted choice for critical applications where precision is paramount.

Ordering Information

The LM4050CIM3-5.0/NOPB is available for order, and it comes in a standard tape and reel packaging, which facilitates easy handling and integration into the manufacturing process. For detailed product specifications, technical documentation, and ordering information, customers can visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8947 $56.8410
65+ $1.5547 $101.0555
100+ $1.5061 $150.6100
140+ $1.4575 $204.0500
180+ $1.4089 $253.6020
240+ $1.2632 $303.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess