EN
  • EN
  • DE

LM4050BIM3-10/NOPB

Part No LM4050BIM3-10/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 10V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 150μVrms
Current - Cathode 103μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054394-LM4050BIM3-10/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4050BIM3-10/NOPB CAD Model

Description

The LM4050BIM3-10/NOPB is a precision micropower shunt voltage reference designed and manufactured by Texas Instruments. This high-quality component offers a fixed reverse breakdown voltage of 10V with an impressive accuracy level. Engineered for stability and reliability, it is an ideal choice for a wide range of applications that require a precise reference voltage.

Key Features

  • Precision Reference Voltage: The device provides a 10V output with a tight tolerance, ensuring accurate performance in critical applications.
  • Low Temperature Coefficient: This voltage reference has a low temperature coefficient, maintaining stable output across varying temperatures, making it suitable for temperature-sensitive applications.
  • Low Operating Current: With an operating current as low as 45 μA, the LM4050BIM3-10/NOPB is optimized for battery-powered and portable devices.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, which is ideal for industrial and automotive environments.
  • No External Capacitor Required: It is designed to be stable without the need for an external capacitor, simplifying the design and reducing component count.
  • High ESD Tolerance: The component has a high electrostatic discharge (ESD) tolerance, providing robustness in environments where ESD events may occur.

Applications

The LM4050BIM3-10/NOPB is versatile and can be used in various applications, including:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Industrial control systems
  • Automotive electronics
  • Precision instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4050BIM3-10/NOPB is no exception. It comes in a robust SOT-23 package and is characterized for operation from −40°C to +85°C. The "NOPB" suffix indicates that the product is lead-free and RoHS compliant, ensuring it meets current environmental standards for electronic components.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess