EN
  • EN
  • DE

ADR125AUJZ-REEL7

Part No ADR125AUJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.24% TSOT6  /  Series Voltage Reference IC Fixed 5V V ±0.24% 5 mA TSOT-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 5 mA
Tolerance ±0.24%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 36µVp-p
Voltage - Input 5.3V ~ 18V
Current - Supply 95µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-6
Base Product Number ADR125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADR125AUJZ-REEL7CT,ADR125AUJZREEL7,ADR125AUJZ-REEL7DKR,ADR125AUJZ-REEL7TR
Standard Package 3,000
Win Source Part Number 1039615-ADR125AUJZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADR125AUJZ-REEL7 CAD Model

Description

Product Overview: ADR125AUJZ-REEL7 from Analog Devices Inc.

The ADR125AUJZ-REEL7 is a high-performance precision voltage reference component designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This device is part of a family of micropower, low dropout voltage references that operate at a low supply voltage while offering high accuracy and stability, making it an ideal choice for precision data conversion and regulation in a wide range of applications.

The ADR125AUJZ-REEL7 comes in a compact TSOT-23 package and is supplied on a 7-inch reel, facilitating efficient integration into automated manufacturing processes. With its small footprint, this voltage reference is particularly suitable for space-constrained applications such as portable and battery-powered devices.

Key Features

  • High Accuracy: This device offers an initial accuracy of ±0.1% and ensures precise voltage regulation, which is crucial for sensitive electronic circuits.
  • Low Temperature Coefficient: The ADR125AUJZ-REEL7 boasts an excellent temperature coefficient, typically 8 ppm/°C, providing stable performance over a wide temperature range.
  • Low Dropout Voltage: With a low dropout voltage, the device can maintain accurate output even with minimal difference between the input and output voltages, enhancing its efficiency in battery-operated systems.
  • Low Supply Current: The device's low operating current is ideal for power-sensitive applications, contributing to longer battery life and reduced power consumption.

Applications

The ADR125AUJZ-REEL7 is versatile and can be used in various applications, including:

  • Precision data acquisition systems
  • Battery-powered equipment
  • Portable medical devices
  • Industrial control systems
  • Automotive electronics

Analog Devices Inc. has a reputation for quality and reliability, and the ADR125AUJZ-REEL7 is no exception. Its stable voltage output and low power consumption make it an excellent choice for designers looking for a voltage reference that combines performance with practicality. Whether for high-precision instrumentation or consumer electronics, the ADR125AUJZ-REEL7 delivers consistent performance that engineers can trust.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess