EN
  • EN
  • DE

LM4128AQ1MFX1.8/NOPB

Part No LM4128AQ1MFX1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.8V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 20mA
Tolerance ±0.1%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 170μVp-p
Voltage - Input 2.2 V to 5.5 V
Operating Supply Current 100μA
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1054440-LM4128AQ1MFX1.8/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4128AQ1MFX1.8/NOPB CAD Model

Description

The LM4128AQ1MFX1.8/NOPB is a precision voltage reference from Texas Instruments, designed to provide a stable 1.8V output voltage. This high-accuracy device is ideal for various applications, including portable battery-powered equipment, data acquisition systems, and medical instruments.

Key Features

  • Output Voltage: 1.8V with high precision and stability.
  • Accuracy: Initial accuracy of ±0.1% (max) and temperature coefficient of 100ppm/°C (max) over the industrial temperature range (-40°C to +125°C).
  • Series Reference: It operates as a series reference, which means it can be used in a variety of configurations to set voltages above or below the reference voltage.
  • Low Dropout: The LM4128AQ1MFX1.8/NOPB has a low dropout voltage, which makes it suitable for applications with a minimal difference between the input voltage and the output voltage.
  • Power Supply Rejection Ratio (PSRR): Excellent PSRR performance ensures stable output despite variations in input voltage.
  • Package: Supplied in a small SOT-23 package, which is ideal for space-constrained applications.
  • Automotive Grade: Qualified for automotive applications, ensuring robustness and reliability in harsh environments.

Applications

The LM4128AQ1MFX1.8/NOPB is versatile in its applications due to its high precision and low power consumption. It is particularly well-suited for:

  • Portable and battery-powered equipment
  • Automotive electronics
  • Data acquisition systems
  • Medical and healthcare devices
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LM4128AQ1MFX1.8/NOPB is no exception, with its "NOPB" designation indicating that it is lead-free and RoHS compliant. This product is manufactured with the highest standards to ensure consistent performance and longevity in a wide range of operating conditions.

Conclusion

The LM4128AQ1MFX1.8/NOPB from Texas Instruments represents a reliable and precise voltage reference solution for designers seeking accuracy and stability in their power management designs. Its compact form factor, combined with its high performance and automotive qualification, make it a go-to choice for a myriad of applications requiring stringent voltage regulations.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2764 $52.4224
38+ $2.6883 $102.1554
58+ $2.6043 $151.0494
80+ $2.5203 $201.6240
103+ $2.4363 $250.9389
138+ $2.1843 $301.4334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess