EN
  • EN
  • DE

LM4050BEM3X-5.0/NOPB

Part No LM4050BEM3X-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 93μVrms
Current - Cathode 90μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054391-LM4050BEM3X-5.0/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio
Ultra Librarian 3D Model Ultra Librarian LM4050BEM3X-5.0/NOPB CAD Model

Description

The LM4050BEM3X-5.0/NOPB is a high-precision, micropower shunt voltage reference manufactured by Texas Instruments. This device offers a fixed 5.0V output with a tight tolerance, making it an ideal choice for various applications that require a stable voltage reference. It operates with a minimal current draw, which enhances its suitability for battery-powered and energy-efficient systems.

Key Features:

  • Output Voltage: Precisely regulated 5.0V output voltage with an impressive accuracy of ±0.5% at 25°C.
  • Temperature Coefficient: Features a low temperature coefficient, ensuring stable performance over a wide temperature range (-40°C to +85°C).
  • Low Operating Current: Suitable for battery-operated devices due to its low dynamic operating current ranging from 60µA to 15mA.
  • High Stability: Provides excellent stability and low output noise, making it reliable for precision applications.
  • Package: Available in a small SOT-23 package, allowing for compact circuit designs and efficient use of PCB space.
  • Reverse Breakdown: Guaranteed reverse breakdown voltage ensures consistent performance under varying conditions.
  • No External Capacitor Required: Designed to operate without an external capacitor, simplifying design and reducing component count.

Applications:

The LM4050BEM3X-5.0/NOPB is versatile and can be used in a wide array of applications, including:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Power supplies and power management systems
  • Automotive electronics
  • Instrumentation and test equipment

With its high precision and low power consumption, the LM4050BEM3X-5.0/NOPB is an excellent choice for designers looking for a reliable voltage reference that does not compromise on performance and efficiency. Its robustness and ease of use make it an invaluable component in achieving stable and accurate circuit operations.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess