EN
  • EN
  • DE

LM4050AEM3X-4.1

Part No LM4050AEM3X-4.1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4050/LM4050Q Precision Micropower Shunt Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199610-LM4050AEM3X-4.1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio
Ultra Librarian 3D Model Ultra Librarian LM4050AEM3X-4.1 CAD Model

Description

The LM4050AEM3X-4.1 is a high-precision voltage reference component manufactured by Texas Instruments, designed to ensure stability and accuracy in a wide array of electronic applications. This voltage reference IC provides a fixed 4.1V output with an impressive accuracy level, making it an ideal choice for precision voltage regulation tasks.

Key Features

  • Output Voltage: The device offers a precise 4.1V output, which is crucial for applications requiring a stable reference voltage.
  • Accuracy: It boasts an initial accuracy of ±0.1% (max) and remains stable with a temperature coefficient of only 20ppm/°C (max), ensuring reliable performance over a wide temperature range.
  • Low Operating Current: The LM4050AEM3X-4.1 is designed for efficiency, with a typical quiescent current of only 60μA, making it suitable for battery-powered devices.
  • Wide Operating Temperature Range: This component can operate over an industrial temperature range of −40°C to 85°C, which allows for usage in diverse environments.
  • Package: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Stability: No external capacitor is required for operation, simplifying design and enhancing long-term stability.

Applications

The LM4050AEM3X-4.1 can be used in a variety of applications where an accurate reference voltage is critical. This includes:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Analog-to-digital converters (ADCs) and digital-to-analog converters (DACs)
  • Industrial control systems
  • Automotive electronics
  • Medical and scientific instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality and the LM4050AEM3X-4.1 is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability for critical applications. Whether for commercial or industrial purposes, this precision voltage reference from Texas Instruments stands as a testament to meticulous engineering and design excellence.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess