EN
  • EN
  • DE

LT1236ACS8-5#TRPBF

Part No LT1236ACS8-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series, Buried Zener
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 2.2μVrms
Voltage - Input 7.2 V to 40 V
Operating Supply Current 1.5mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058057-LT1236ACS8-5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1236ACS8-5#TRPBF CAD Model

Description

LT1236ACS8-5#TRPBF Precision Voltage Reference

The LT1236ACS8-5#TRPBF is a high-precision voltage reference component manufactured by Linear Technology, designed to offer both accuracy and stability for demanding applications. This precision voltage reference is encapsulated in an 8-lead SOIC package, providing a fixed 5V output with a high degree of accuracy.

Key features of the LT1236ACS8-5#TRPBF include its low output voltage noise and low drift over temperature, which make it an ideal choice for high-resolution analog-to-digital conversions, digital-to-analog conversions, and precision instrumentation. The device boasts an impressive initial accuracy of ±0.05% and a temperature coefficient of only 10ppm/°C guaranteed over the full operating temperature range. This level of precision ensures reliable performance in critical applications where voltage stability is paramount.

With a long-term stability and a low dropout performance, the LT1236ACS8-5#TRPBF maintains its accuracy over time and continues to perform even when input voltages are close to the output voltage. The device is capable of sourcing up to 10mA of output current and sinking up to -5mA, which allows for flexibility in a wide array of applications. Additionally, the LT1236ACS8-5#TRPBF features a low quiescent current, making it suitable for battery-powered devices where power efficiency is critical.

The robust design of the LT1236ACS8-5#TRPBF also includes protection features such as reverse battery protection and output short-circuit protection, enhancing the reliability and longevity of the component in complex electronic systems. Moreover, its no-load stability ensures that the output voltage remains constant regardless of the load conditions.

Overall, the LT1236ACS8-5#TRPBF is a versatile and reliable voltage reference that meets the needs of precision applications in industries such as test and measurement, data acquisition, and medical devices. Its combination of high accuracy, stability, and protection features make it a valuable component for engineers looking to enhance the performance of their electronic designs.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5856 $66.3424
8+ $13.6087 $108.8696
12+ $13.1834 $158.2008
16+ $12.7582 $204.1312
21+ $12.3329 $258.9909
28+ $11.0571 $309.5988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 590 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess