EN
  • EN
  • DE

BAS85,115

Part No BAS85,115
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 200MA LLDS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 800mV @ 100mA
Current - Reverse Leakage @ Vr 2.3μA @ 25V
Capacitance @ Vr, F 10pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package LLDS; MiniMelf
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 1022128-BAS85,115
Family Name BAS85
Introduction Date May 27, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian BAS85,115 CAD Model

Description

The Nexperia USA Inc. BAS85,115 is a Schottky diode with a miniMELF package.

  • Package: miniMELF
  • Mounting Type: SMD (SMT)
  • Category: Discrete semiconductor products
  • Voltage - DC Reverse (Vr) (Max): 30V
  • Current - Average Rectified (Io): 200mA
  • Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
  • Current - Reverse Leakage @ Vr: 2.3μA @ 25V
  • Capacitance @ Vr, F: 10pF @ 1V, 1MHz
  • Operating Temperature - Junction: 125°C (Max)
  • Family Name: BAS85
  • Alternative Parts: BAS285-GS18, BAS285, and BAS285-GS08
  • Status: Active
  • Popularity: High
  • Halogen-Free: Yes
  • Application: Power management, test and measurement applications

You May Also Be Interested in

Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
490+ $0.1029 $50.4210
1,040+ $0.0964 $100.2560
1,615+ $0.0931 $150.3565
2,310+ $0.0866 $200.0460
3,005+ $0.0833 $250.3165
3,750+ $0.0801 $300.3750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 223,920 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess