EN
  • EN
  • DE

LM4041DIM7X-ADJ

Part No LM4041DIM7X-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4041 Precision Micropower Shunt Voltage Reference | IC VREF SHUNT ADJ SC70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 1.233V
Maximum Output Voltage 10V
Output Current 12mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 70μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Family Part Number LM4041
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199596-LM4041DIM7X-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM4041DIM7X-ADJ CAD Model

Description

Product Overview: LM4041DIM7X-ADJ from Texas Instruments

The LM4041DIM7X-ADJ is a precision micro-power shunt voltage reference from Texas Instruments, offering excellent accuracy and stability in a small SOT-23 package. This adjustable voltage reference is designed for space-constrained applications where size and power efficiency are critical. With its wide operating current range and low dynamic impedance, it is ideal for battery-powered systems, portable devices, and power-sensitive applications.

Key Features

  • Adjustable Output: The output voltage can be set to any value between 1.24V and 10V with the use of external resistors, providing design flexibility for various applications.
  • High Accuracy: The device offers a precision initial accuracy of ±0.1% (typical) and ±1% (maximum) over the entire temperature range, ensuring reliable performance.
  • Low Quiescent Current: Consuming a very low quiescent current, typically 60 µA, the LM4041DIM7X-ADJ is well-suited for portable and battery-operated equipment.
  • Wide Operating Current Range: The device operates over a wide current range of 45 µA to 10 mA, providing versatility across different use cases.
  • Excellent Temperature Stability: With a temperature coefficient as low as 50 ppm/°C, the reference voltage remains stable across a wide temperature range.
  • Extended Operating Temperature Range: The LM4041DIM7X-ADJ is designed to operate over an industrial temperature range of -40°C to 85°C.

Applications

The LM4041DIM7X-ADJ is suitable for a broad array of applications, including:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Instrumentation
  • Power supplies
  • Consumer electronics

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The LM4041DIM7X-ADJ voltage reference is no exception, backed by rigorous testing and validation to meet high standards. Additionally, customers can access comprehensive technical support and resources, including datasheets, application notes, and design tools, to assist in the integration of the product into their designs.

With its combination of accuracy, flexibility, and power efficiency, the LM4041DIM7X-ADJ from Texas Instruments stands out as a versatile component for precision voltage regulation in a multitude of electronic applications.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5044 $50.4400
245+ $0.4139 $101.4055
375+ $0.4010 $150.3750
520+ $0.3880 $201.7600
670+ $0.3751 $251.3170
895+ $0.3363 $300.9885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess