EN
  • EN
  • DE

LM4041DIM7X-1.2

Part No LM4041DIM7X-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4041 Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 1.225V SC70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 1.225V
Output Current 12mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 70μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Family Part Number LM4041
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199595-LM4041DIM7X-1.2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4041DIM7X-1.2 CAD Model

Description

Product Overview: LM4041DIM7X-1.2 Precision Voltage Reference

The LM4041DIM7X-1.2 is a high-quality, precision voltage reference from Texas Instruments, designed to ensure stability and accuracy in a wide range of electronic applications. This adjustable shunt voltage reference is capable of providing a fixed 1.225V output with an impressive initial accuracy of ±0.5%. It is a versatile component suitable for various circuit designs, including power supplies, battery-operated devices, and precision data conversion systems.

Key Features

  • Voltage Accuracy: The LM4041DIM7X-1.2 offers a precise voltage reference with an initial accuracy of ±0.5% at 25°C.
  • Temperature Coefficient: It has an excellent temperature coefficient, making it reliable over a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Low Dynamic Impedance: With a low dynamic impedance, the device is capable of stable operation with a minimal change in impedance over its entire operating current range.
  • Wide Operating Current Range: The LM4041DIM7X-1.2 operates across a broad current range, accommodating a variety of applications and circuit demands.
  • Compact Package: It is available in a small SOT-23 package, which is ideal for space-constrained applications.

Applications

This precision voltage reference is particularly well-suited for applications that require a stable and accurate voltage reference point. It is commonly used in:

  • Data converters (ADCs/DACs)
  • Portable battery-powered devices
  • Power supplies
  • Instrumentation
  • Automotive electronics

Reliability and Support

Texas Instruments is known for its commitment to quality, and the LM4041DIM7X-1.2 is no exception. It undergoes rigorous testing to ensure high reliability and performance. Furthermore, TI provides extensive technical support and documentation, including datasheets, application notes, and design resources, to assist engineers in integrating this voltage reference into their designs.

For those looking to incorporate a trusted and precise voltage reference into their electronic designs, the LM4041DIM7X-1.2 from Texas Instruments represents an exceptional choice that combines performance, versatility, and reliability.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6035 $51.2975
205+ $0.4952 $101.5160
315+ $0.4798 $151.1370
435+ $0.4643 $201.9705
560+ $0.4488 $251.3280
750+ $0.4024 $301.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,950 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess