EN
  • EN
  • DE

LM4041CIM7-1.2/NOPB

Part No LM4041CIM7-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.225V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V
Output Current 12mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1054360-LM4041CIM7-1.2/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4041CIM7-1.2/NOPB CAD Model

Description

Product Overview: LM4041CIM7-1.2/NOPB

Texas Instruments introduces the LM4041CIM7-1.2/NOPB, a precision micro-power shunt voltage reference that offers a fixed 1.2V output voltage with a high level of stability and accuracy. This component is designed to meet the needs of a wide array of applications that require a stable reference voltage, such as power supplies, battery-operated equipment, and data acquisition systems.

The LM4041CIM7-1.2/NOPB comes in a compact SOT-23 package, making it suitable for space-constrained applications. Its small footprint does not compromise on performance, as it features a low dynamic impedance and a wide operating current range of 45µA to 10mA, providing flexibility in design. The device operates over a broad temperature range of -40°C to +85°C, ensuring reliable performance in various environments.

With an initial accuracy of ±0.2% and a temperature coefficient of just 100ppm/°C, the LM4041CIM7-1.2/NOPB is an excellent choice for precision applications. It is designed to maintain a stable voltage reference even under changing load conditions, which is critical for maintaining the accuracy of analog circuits.

One of the key features of this voltage reference is its No Output Capacitor Required design, which simplifies the implementation process and reduces the overall component count. This can be particularly advantageous in designs where board space is at a premium or in systems that require a clean, noise-free voltage reference.

The LM4041CIM7-1.2/NOPB is also characterized for automotive applications, indicating its robustness and reliability. It is lead-free and RoHS compliant, making it a suitable choice for environmentally conscious designs. The NOPB designation in the part number indicates that it is provided in a "No Lead"(Pb) configuration, which is important for companies looking to meet certain environmental standards in their products.

In summary, the LM4041CIM7-1.2/NOPB from Texas Instruments is a high-precision, robust voltage reference that offers designers a reliable solution for maintaining accurate voltages in a variety of electronic systems. Its combination of precision, flexibility, and compact form factor make it an excellent choice for both high-performance and space-constrained applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4260 $57.0400
90+ $1.1700 $105.3000
135+ $1.1335 $153.0225
185+ $1.0969 $202.9265
240+ $1.0604 $254.4960
320+ $0.9507 $304.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,020 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess