EN
  • EN
  • DE

LM4040QEEM3-3.0/NOPB

Part No LM4040QEEM3-3.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2% SOT23-3  /  Shunt Voltage Reference IC Fixed 3V V ±2% 15 mA SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 15 mA
Tolerance ±2%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 35µVrms
Current - Cathode 75 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number LM4040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-42147-1,296-42147-2,-296-42147-1-ND,-296-42147-1,296-42147-6,TEXTISLM4040QEEM3-3.0/NOPB,2156-LM4040QEEM3-3.0/NOPB
Standard Package 1,000
Win Source Part Number 1164615-LM4040QEEM3-3.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4040QEEM3-3.0/NOPB CAD Model

Description

Product Overview: LM4040QEEM3-3.0/NOPB

The LM4040QEEM3-3.0/NOPB is a precision micropower shunt voltage reference designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This high-quality component offers a fixed reverse breakdown voltage of 3.0V with a tight tolerance of ±0.1% at 25°C, making it an ideal choice for precision applications.

Encased in a space-efficient SOT-23 package, the LM4040QEEM3-3.0/NOPB is engineered to provide a stable and reliable reference voltage across a wide range of operating conditions. Its low dynamic impedance and excellent temperature stability ensure performance consistency, which is crucial for system accuracy and robustness.

Key Features

  • Output Voltage: Precisely regulated 3.0V output.
  • Accuracy: High accuracy with a deviation of only ±0.1% at 25°C.
  • Temperature Coefficient: Low temperature coefficient, ensuring stable operation over a broad temperature range.
  • Current Capability: Capable of sourcing or sinking up to 15mA of output current.
  • Package: Supplied in a small SOT-23 surface-mount package, suitable for automated assembly processes and space-constrained applications.
  • Quality: Automotive grade product, meeting stringent quality and reliability standards.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that this component is lead-free and RoHS compliant, aligning with environmental regulations.

Applications

The LM4040QEEM3-3.0/NOPB is a versatile component that can be used in a variety of applications. It is especially well-suited for:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Instrumentation
  • Medical devices
  • Automotive electronics
  • Power supply monitoring

With its precision voltage reference capabilities, the LM4040QEEM3-3.0/NOPB from Texas Instruments is an essential building block for any system requiring a stable voltage reference under varying conditions. Whether for industrial, automotive, or consumer electronics, this component delivers the performance and reliability that engineers trust.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7327 $51.9810
75+ $1.4217 $106.6275
110+ $1.3773 $151.5030
155+ $1.3329 $206.5995
195+ $1.2885 $251.2575
260+ $1.1552 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess