EN
  • EN
  • DE

LM4041CIDCKR

Part No LM4041CIDCKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.233V
Maximum Output Voltage 10V
Output Current 12mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 80μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1054357-LM4041CIDCKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4041CIDCKR CAD Model

Description

The LM4041CIDCKR from Texas Instruments is a precision, shunt voltage reference that provides a fixed 1.225V output voltage with an impressive ±0.5% accuracy. This device is part of the LM4041 series, which is known for its reliability and stability over a wide range of operating conditions. The LM4041CIDCKR comes in a compact SC-70 package, making it ideal for space-constrained applications.

Key Features

  • Output Voltage: Fixed 1.225V with high accuracy.
  • Temperature Coefficient: Low temperature coefficient, ensuring stable performance over the temperature range of -40°C to +85°C.
  • Package: SC-70, a small outline package that is suitable for automated assembly processes.
  • Load Regulation: Excellent load regulation characteristics, which makes it a reliable choice for critical applications.
  • Adjustable Output: Though the output is fixed, it is possible to adjust the voltage with the addition of external resistors.
  • Low Dropout: The LM4041CIDCKR operates with a very low dropout, making it efficient for systems with tight voltage margins.

Applications

The versatility of the LM4041CIDCKR allows it to be used in a wide array of applications. It's particularly well-suited for battery-powered devices, portable instrumentation, and power supplies. Its precise voltage reference is crucial for analog-to-digital and digital-to-analog conversion, making it an excellent choice for data acquisition systems. Additionally, its small size and high accuracy make it an ideal component for medical devices, consumer electronics, and industrial automation systems.

Quality and Support

Texas Instruments is known for its commitment to quality, and the LM4041CIDCKR is no exception. It is designed to meet the rigorous standards of the electronics industry, ensuring long-term reliability and performance. TI also provides comprehensive technical support and documentation, which includes datasheets, application notes, and design resources to assist engineers in integrating this voltage reference into their projects seamlessly.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5086 $50.8600
240+ $0.4173 $100.1520
375+ $0.4043 $151.6125
515+ $0.3913 $201.5195
665+ $0.3782 $251.5030
885+ $0.3391 $300.1035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,082 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess