EN
  • EN
  • DE

LM4040BIZ-5.0/NOPB

Part No LM4040BIZ-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description V-Ref Precision 5V 15mA 3-Pin TO-92 Bulk / IC VREF SHUNT 5V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 80μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1054251-LM4040BIZ-5.0/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM4040
Introduction Date August 01, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4040BIZ-5.0/NOPB CAD Model

Description

The LM4040BIZ-5.0/NOPB is a high-precision shunt voltage reference from Texas Instruments, offering a fixed reverse breakdown voltage of 5.0V with a stability ensured within a 0.1% tolerance. This voltage reference device is specifically designed to operate in a wide range of temperatures, from -40°C to +85°C, making it a versatile choice for various applications in industrial, automotive, and consumer electronics.

With its low dynamic impedance and a wide operating current range of 60µA to 15mA, the LM4040BIZ-5.0/NOPB provides a stable voltage reference under varying load conditions. The low temperature coefficient and long-term stability make it ideal for high-precision applications, where consistent voltage is critical over the device's lifetime.

Encased in a TO-92 package, this product is designed for through-hole mounting, which is suitable for prototyping and production in printed circuit boards (PCB). Additionally, the NOPB designation indicates that the device is lead-free and RoHS compliant, making it an environmentally friendly option that meets the requirements for hazardous substance regulations.

Key features of the LM4040BIZ-5.0/NOPB include:

  • High Precision: Offers a reverse breakdown voltage of 5.0V with a ±0.1% tolerance.
  • Wide Operating Current Range: Suitable for a broad range of applications with a 60µA to 15mA operating current.
  • Low Dynamic Impedance: Ensures a stable reference under load variations.
  • Temperature Range: Reliable performance is guaranteed across a wide temperature range, from -40°C to +85°C.
  • Package: Available in a TO-92 package for easy through-hole PCB mounting.
  • Environmental Compliance: Lead-free and RoHS compliant as indicated by the NOPB (No Lead (Pb)) designation.

Applications for the LM4040BIZ-5.0/NOPB are diverse, including precision power supplies, data acquisition systems, instrumentation, and portable battery-powered devices. Its precision and reliability make it a go-to component for engineers and designers looking to ensure consistent performance in their electronic systems.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1663 $51.9912
57+ $1.7774 $101.3118
88+ $1.7219 $151.5272
121+ $1.6664 $201.6344
156+ $1.6108 $251.2848
208+ $1.4442 $300.3936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess