EN
  • EN
  • DE

LM4040BIM7-2.0/NOPB

Part No LM4040BIM7-2.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4040-N/LM4040Q-N Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 2.048V SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 2.048V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Family Part Number LM4040
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199476-LM4040BIM7-2.0/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4040BIM7-2.0/NOPB CAD Model

Description

Product Overview: LM4040BIM7-2.0/NOPB

The LM4040BIM7-2.0/NOPB is a precision micropower shunt voltage reference from Texas Instruments, renowned for its high reliability and stability. This device provides a fixed voltage reference of 2.0 V with an impressive accuracy of ±0.1% at 25°C. It is designed for ease of use in a wide array of applications ranging from power supplies to data converters and battery-operated devices.

Key Features

  • Fixed Output Voltage: 2.0 V with high accuracy and low temperature coefficient.
  • Low Operational Current: Suitable for battery-powered applications due to its low dynamic impedance and wide operating current range of 60 µA to 15 mA.
  • Stable and Reliable: Offers excellent stability over time, temperature, and varying load conditions, making it a trustworthy reference for precision applications.
  • Small SOT-23 Package: The device comes in a space-saving SOT-23 package, ideal for applications where space is at a premium.
  • Temperature Range: Operates over an extended industrial temperature range of −40°C to +85°C.
  • No Output Capacitor Required: Stable without an output capacitor, simplifying design and reducing component count.

Applications

The LM4040BIM7-2.0/NOPB is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered electronics
  • Data acquisition systems
  • Instrumentation
  • Automotive electronics
  • Industrial control systems
  • Medical devices

Quality and Environmental Compliance

The device is lead-free and RoHS compliant, adhering to environmental regulations and minimizing the ecological footprint. It also carries the NOPB (no lead (Pb)) designation, ensuring compliance with current and future lead-free industry standards. This commitment to quality and the environment makes the LM4040BIM7-2.0/NOPB a responsible choice for designers looking to create sustainable and reliable products.

With its combination of precision, low power consumption, and compact form factor, the LM4040BIM7-2.0/NOPB from Texas Instruments stands out as an excellent choice for providing a stable voltage reference in a multitude of electronic applications.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8655 $51.5790
43+ $2.3512 $101.1016
66+ $2.2777 $150.3282
91+ $2.2043 $200.5913
118+ $2.1308 $251.4344
158+ $1.9104 $301.8432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess