EN
  • EN
  • DE

LM4041CEM3-1.2

Part No LM4041CEM3-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4041 Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 1.225V SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 1.225V
Output Current 12mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 68μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4041
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199574-LM4041CEM3-1.2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4041CEM3-1.2 CAD Model

Description

Overview of Texas Instruments LM4041CEM3-1.2

The LM4041CEM3-1.2 is a high-precision, versatile voltage reference component manufactured by Texas Instruments, designed for applications requiring a fixed or adjustable voltage reference. This device is well-suited for a wide range of products, from portable battery-powered equipment to desktop computers, providing a reliable reference voltage in various circuits.

Key Features

  • Stable Voltage Reference: The LM4041CEM3-1.2 offers a fixed 1.225V output with an impressive stability over temperature, load, and aging.
  • Adjustability: While it provides a fixed reference voltage, it can also be used with external resistors to set the output voltage anywhere between 1.225V and 10V, offering flexibility for different design requirements.
  • Low Temperature Coefficient: This device features a low temperature coefficient, ensuring minimal deviation in reference voltage across a wide temperature range, which is crucial for temperature-sensitive applications.
  • High Output Current: Capable of sourcing and sinking up to 10mA, the LM4041CEM3-1.2 can drive a wide range of loads, making it a versatile choice for various circuits.
  • Small Package: The device comes in a small SOT-23 package, making it ideal for space-constrained applications.

Applications

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Analog and digital electronics
  • Power supplies
  • Desktop computers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4041CEM3-1.2 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability and consistent performance.

Conclusion

The LM4041CEM3-1.2 from Texas Instruments stands out as a precise and robust voltage reference solution for designers looking to enhance the stability and accuracy of their electronic systems. Its adjustable nature, combined with a small footprint and the ability to handle significant output currents, makes it a highly adaptable component for a multitude of applications.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess