EN
  • EN
  • DE

LM4041AIZ-1.2/NOPB

Part No LM4041AIZ-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.1% TO92-3  /  Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12 mA TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Package Bulk
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 1.225V
Current - Output 12 mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 20µVrms
Current - Cathode 65 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number LM4041
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM4041AIZ-1.2/NOPB-ND,296-48875,*LM4041AIZ-1.2,LM4041AIZ-1.2-ND,*LM4041AIZ-1.2/NOPB,LM4041AIZ-1.2,LM4041AIZ-1.2-NDR
Standard Package 1,800
Win Source Part Number 1070093-LM4041AIZ-1.2/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4041AIZ-1.2/NOPB CAD Model

Description

Product Overview: LM4041AIZ-1.2/NOPB

The LM4041AIZ-1.2/NOPB is a precision micro-power shunt voltage reference from Texas Instruments, offering a fixed reverse breakdown voltage of 1.2V with a 0.1% (max) initial accuracy. Designed for high-performance analog and digital applications, this voltage reference is a robust component that is available in a TO-92 package, making it suitable for through-hole mounting in a variety of electronic circuits.

This voltage reference operates with a wide current range from 45µA to 10mA, providing design flexibility and compatibility with a diverse set of applications. Its low dynamic impedance and excellent temperature stability (with a temperature coefficient as low as 50 ppm/°C) ensure a stable reference voltage over a wide range of operating conditions.

One of the key features of the LM4041AIZ-1.2/NOPB is its low output noise, which makes it ideal for precision electronics where noise can significantly impact performance, such as data acquisition systems, battery-powered equipment, and portable medical devices. Additionally, its long-term stability and high reliability are assured by the NOPB (lead-free) designation, which indicates that the product is manufactured without the use of lead, complying with environmental regulations and standards.

The device also includes an enable feature that allows the reference to be turned off, conserving power in battery-operated solutions when not in use. This makes the LM4041AIZ-1.2/NOPB an excellent choice for power-sensitive applications.

Overall, the LM4041AIZ-1.2/NOPB from Texas Instruments is an industry-standard voltage reference that combines high precision, reliability, and versatility. Whether it's being used in industrial control systems, portable instrumentation, or any application requiring an accurate reference voltage, this component ensures consistent performance and quality.

For those looking to integrate the LM4041AIZ-1.2/NOPB into their designs, the device is supported by Texas Instruments' comprehensive technical documentation, including datasheets, application notes, and design resources, to facilitate a smooth design-in process.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess