EN
  • EN
  • DE

LM4040DIM3-10.0/NOPB

Part No LM4040DIM3-10.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 10V SOT23-3 / V-Ref Precision 10V 15mA 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Shunt
Output Type Fixed
Output Voltage 10V
Output Current 15mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 180μVrms
Current - Cathode 110μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 779133-LM4040DIM3-10.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM4040
Introduction Date August 01, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4040DIM3-10.0/NOPB CAD Model

Description

Product Overview: LM4040DIM3-10.0/NOPB

The LM4040DIM3-10.0/NOPB is a precision micropower shunt voltage reference from Texas Instruments, designed to provide a fixed voltage reference of 10.0V with an impressive accuracy. This high-quality voltage reference is available in a small SOT-23 package, making it suitable for a wide range of applications including portable and battery-powered electronics.

Key Features

  • Precision Reference Voltage: The device offers a stable 10.0V output with a tight tolerance, ensuring reliable performance for critical applications.
  • Low Temperature Coefficient: The LM4040DIM3-10.0/NOPB boasts a low temperature coefficient, which minimizes voltage variation over a wide temperature range, enhancing system stability.
  • Low Operational Current: It operates with a minimal quiescent current, which is ideal for power-sensitive designs.
  • Wide Operating Current Range: The device can function over a broad range of operating currents, providing design flexibility.
  • High Output Impedance: The high impedance nature of the output enables it to maintain a stable reference voltage regardless of load variations.

Applications

The LM4040DIM3-10.0/NOPB is versatile and can be used in various applications, including:

  • Power supply monitoring
  • Data acquisition systems
  • Battery chargers
  • Consumer electronics
  • Portable instrumentation

Quality and Reliability

As a product of Texas Instruments, the LM4040DIM3-10.0/NOPB is manufactured to high standards, ensuring that it meets the rigorous requirements of industrial and commercial applications. The device is also lead-free and RoHS compliant, reflecting TI's commitment to environmental sustainability.

Easy Integration

With its compact form factor and no external components required for operation, this voltage reference is easy to integrate into existing and new designs, simplifying the design process and accelerating time to market for products.

Overall, the LM4040DIM3-10.0/NOPB is a reliable and precise solution for designers who require a stable voltage reference in their electronic applications.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5034 $50.3400
245+ $0.4130 $101.1850
375+ $0.4001 $150.0375
520+ $0.3872 $201.3440
670+ $0.3743 $250.7810
895+ $0.3356 $300.3620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess