EN
  • EN
  • DE

LM4040DEM3X-2.0/NOPB

Part No LM4040DEM3X-2.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.048V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 15mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 73μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054316-LM4040DEM3X-2.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040DEM3X-2.0/NOPB CAD Model

Description

Product Overview: LM4040DEM3X-2.0/NOPB

The LM4040DEM3X-2.0/NOPB is a precision micropower shunt voltage reference manufactured by Texas Instruments, renowned for its stability and accuracy in various applications. Designed to operate in a wide range of temperatures and conditions, this voltage reference is a popular choice for professionals seeking reliable performance in their electronic circuits.

Key Features

  • Precision Reference Voltage: This component provides a fixed reference voltage of 2.0V, which is crucial for maintaining accuracy in analog circuits.
  • High Accuracy: With an initial accuracy of ±0.1% (max) and a temperature coefficient of 100 ppm/°C (max), the LM4040DEM3X-2.0/NOPB ensures precise voltage regulation.
  • Low Operational Current: Suitable for battery-powered and portable applications due to its low dynamic impedance and wide operating current range from 60 µA to 15 mA.
  • Stable and Reliable: The device is characterized for stability and reliability over a full industrial temperature range of -40°C to +85°C.
  • Package and Footprint: Offered in the SOT-23 package, the LM4040DEM3X-2.0/NOPB has a small footprint, making it ideal for space-constrained applications.

Applications

The LM4040DEM3X-2.0/NOPB is versatile and can be used in a broad spectrum of applications, including:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Instrumentation and test equipment
  • Medical devices
  • Automotive electronics
  • Power supplies and power management systems

Quality and Environmental Compliance

The NOPB designation indicates that the product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications. Texas Instruments is committed to providing high-quality products that meet the latest environmental standards, ensuring both performance and sustainability.

Conclusion

With its high precision, low power consumption, and compact form factor, the LM4040DEM3X-2.0/NOPB from Texas Instruments is an excellent choice for designers who require a stable and accurate voltage reference in their electronic systems. Its robust design and compliance with environmental standards make it a dependable component for a wide array of applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8312 $54.0280
150+ $0.6821 $102.3150
230+ $0.6607 $151.9610
315+ $0.6394 $201.4110
405+ $0.6181 $250.3305
545+ $0.5542 $302.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,740 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess